EN
  • EN
  • DE

BUL213

Part No BUL213
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 600V 3A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Max Vce (sat) 900mV @ 200mA, 1A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 16 @ 350mA, 3V
Maximum Power Dissipation 60W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201653-BUL213
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL213 CAD Model

Description

The BUL213 from STMicroelectronics is a high voltage fast-switching NPN power transistor that is designed to meet the stringent requirements of efficiency and reliability for electronic applications. This component is part of STMicroelectronics' innovative semiconductor solutions, which are well-regarded for their performance and quality across various industries.

The BUL213 is characterized by its exceptional switching speeds and high voltage capabilities, making it an ideal choice for use in high-frequency electronic circuits. With a collector-emitter voltage (Vceo) rated at 400V and collector current (Ic) of up to 5A, this transistor can handle significant power levels, which is crucial for applications requiring high efficiency and compact designs.

Key Features:

  • Voltage Capabilities: The BUL213 boasts a collector-emitter voltage of 400V, enabling it to manage high voltage operations with ease.
  • Current Handling: With a collector current rating of 5A, it can support substantial current flow, making it suitable for power-intensive applications.
  • Fast Switching Speed: The fast-switching capability ensures minimal transition losses and is vital for high-frequency applications.
  • High Reliability: Designed with STMicroelectronics' rigorous quality standards, the BUL213 is built for long-term reliability, ensuring consistent performance over its lifespan.
  • TO-220 Package: The transistor is housed in a TO-220 package, which is widely used and recognized for its thermal and electrical performance.

Applications:

The BUL213 is versatile and can be used in various applications, including:

  • Switching regulators
  • Motor controls
  • Power inverters
  • Converters
  • Deflection circuits in televisions and monitors

STMicroelectronics' commitment to innovation is reflected in the BUL213, a product that delivers both efficiency and reliability. Whether for industrial, consumer, or automotive electronics, the BUL213 is designed to meet the needs of advanced electronic circuits, providing a solution that engineers and designers can trust for their high-voltage applications.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess