The BUL380A from STMicroelectronics is a high voltage, fast-switching NPN bipolar power transistor designed to deliver robust performance for a variety of applications. This component is particularly well-suited for lighting, switch-mode power supply (SMPS), and electronic ballast markets, offering efficiency and reliability.
Key Features:
- High Voltage Capability: The BUL380A is engineered to handle high voltage operations, making it ideal for circuits that require a significant voltage handling capability.
- Fast Switching Speed: With its rapid switching response, the BUL380A enhances performance in applications where switching speed is critical, contributing to overall system efficiency.
- Low Spread of Dynamic Parameters: The minimal spread of dynamic parameters ensures consistent performance, which is essential for applications demanding high reliability.
- Minimum Lot-to-Lot Spread: A tight control over production ensures minimal variation between manufacturing lots, providing predictable and uniform characteristics.
- High Ruggedness: The device is designed to withstand tough conditions, making it suitable for industrial environments where ruggedness is a necessity.
Applications:
- Electronic Ballasts for Fluorescent Lighting
- Switch-Mode Power Supplies (SMPS)
- Power Management in Consumer and Industrial Devices
- High Voltage Switching Circuits
Technical Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
800V
Collector-Emitter Voltage (VCEO)
450V
Emitter-Base Voltage (VEBO)
9V
Collector Current (IC)
4A
Power Dissipation (Ptot)
40W
Operating and Storage Junction Temperature Range
-65 to 150°C
For detailed information and datasheets, visit the STMicroelectronics official website.