EN
  • EN
  • DE

BUL381D

Part No BUL381D
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 5A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1.1V @ 750mA, 3A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 8 @ 2A, 5V
Maximum Power Dissipation 70W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079754-BUL381D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL381D CAD Model

Description

Product Overview: BUL381D - STMicroelectronics

The BUL381D is a high-performance NPN power transistor developed by STMicroelectronics, a leader in semiconductor solutions. This transistor is designed to meet the rigorous demands of electronic circuits requiring high voltage and current handling capabilities. With its robust construction and advanced technology, the BUL381D is an ideal choice for power switching applications in consumer, industrial, and telecommunication sectors.

Key Features

  • High Voltage Capability: The BUL381D can handle a collector-emitter voltage (Vceo) of up to 450V, making it suitable for circuits operating at high voltages.
  • High Current Rating: With a collector current (Ic) rating of up to 3A, this transistor can manage significant current loads, ensuring reliable performance in power applications.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, which enhances its efficiency by minimizing power dissipation during operation.
  • Fast Switching Speed: The fast switching response of the BUL381D is advantageous for applications requiring quick transitions between on and off states.
  • Excellent Gain Linearity: The transistor provides good gain linearity throughout its operating range, which is crucial for maintaining signal fidelity in amplification applications.

Applications

The BUL381D transistor is versatile and can be used in a variety of applications, including:

  • Switching regulators and power supply circuits
  • Motor control systems
  • High fidelity audio amplifiers
  • Lighting systems and LED drivers
  • Electronic ballasts for fluorescent lighting

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUL381D is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure its performance and reliability in the field. Customers can trust in the durability and long-term stability of this power transistor for their critical applications.

Summary

In conclusion, the BUL381D from STMicroelectronics is a powerful and reliable NPN transistor that offers high voltage and current handling, low saturation voltage, fast switching, and excellent gain linearity. Its versatility makes it well-suited for a broad range of power applications, ensuring that it remains a popular choice among design engineers.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5978 $59.7800
240+ $0.4906 $117.7440
365+ $0.4753 $173.4845
505+ $0.4599 $232.2495
650+ $0.4446 $288.9900
870+ $0.3986 $346.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess