EN
  • EN
  • DE

BUL416

Part No BUL416
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 800V 6A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 800V
Max Vce (sat) 1.5V @ 1.33A, 4A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 18 @ 700mA, 5V
Maximum Power Dissipation 110W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 092062-BUL416
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUL416 CAD Model

Description

Introducing the BUL416 High Voltage Fast-Switching NPN Power Transistor

The BUL416 from STMicroelectronics is a high-voltage, fast-switching NPN power transistor designed to deliver efficiency and reliability for a wide range of applications. This robust semiconductor device is part of ST's power transistor lineup, offering an optimal solution for electronic circuits requiring high voltage capabilities and rapid switching speeds.

Key Features

  • High Voltage Capability: The BUL416 is engineered to handle high voltage operations, with a collector-emitter voltage (V<sub>CEO) of 800V, providing a wide safety margin for applications susceptible to voltage spikes.
  • Fast Switching Speed: With a fast switching response, this transistor is suitable for high-frequency operations, making it an excellent choice for power supplies and lighting circuits.
  • High Current Performance: It offers a collector current (I<sub>C) rating of up to 4A, ensuring substantial current handling capability for a variety of electronic designs.
  • Low Base-Drive Requirements: The BUL416 is optimized for low base-drive requirements, which translates to reduced power consumption and improved efficiency in driving the transistor.

Applications

The BUL416 is versatile and can be utilized in a range of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • High-frequency Inverters
  • Switching Regulators

Reliability and Protection

STMicroelectronics ensures that the BUL416 meets the highest quality and reliability standards. The device features inherent protections against excessive voltage and current, making it a reliable choice for safety-critical applications. Additionally, it is encapsulated in a fully isolated TO-220 plastic package, which provides excellent thermal performance and aids in heat dissipation.

Conclusion

With its combination of high voltage and current handling capabilities, fast switching speeds, and low drive requirements, the BUL416 from STMicroelectronics stands out as a powerful component for designers looking to enhance the performance and reliability of their high-voltage switching applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess