EN
  • EN
  • DE

BUL416T

Part No BUL416T
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 800V 6A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 800V
Max Vce (sat) 1.5V @ 1.33A, 4A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 18 @ 700mA, 5V
Maximum Power Dissipation 110W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 012374-BUL416T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUL416T CAD Model

Description

The BUL416T is a high voltage, fast-switching NPN bipolar power transistor designed by STMicroelectronics. This electronic component is particularly suited for use in lighting applications, switch-mode power supplies, and converters. With its outstanding switching speeds and high voltage capability, the BUL416T is engineered to deliver efficient performance in a variety of high-demand environments.

Key Features

  • High Voltage Capability: The BUL416T can handle collector-emitter voltages up to 800V, making it ideal for circuits that require high voltage operation.
  • Fast Switching Speed: With a fast switching response, this power transistor is optimized for high-frequency operation, contributing to improved overall efficiency in power conversion.
  • High Current Rating: It is capable of supporting a collector current of up to 4A, allowing it to drive sizable loads in various applications.
  • Low Saturation Voltage: The low collector-emitter saturation voltage helps in reducing power dissipation and improving efficiency.

Applications

The BUL416T is well-suited for a range of applications that require high voltage operation and fast switching capabilities. Common applications include:

  • Electronic ballasts for fluorescent lighting
  • Switch-mode power supplies (SMPS)
  • Power converters
  • High-frequency inverters
  • Boost converters in LED drivers

Product Specifications

Parameter Value VCBO (Collector-Base Voltage) 800V VCEO (Collector-Emitter Voltage) 700V IC (Collector Current) 4A Power Dissipation 40W Configuration Single

The BUL416T transistor is packaged in a TO-220 configuration, which is known for its robustness and ease of mounting on heat sinks for thermal management. This package ensures that the device can handle significant thermal loads without compromising performance.

In summary, the BUL416T from STMicroelectronics is a reliable and efficient solution for high voltage and fast-switching applications, offering a blend of performance, speed, and power handling capabilities that make it a versatile choice for advanced electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 996 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess