EN
  • EN
  • DE

BUT30V

Part No BUT30V
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 125V 100A ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Bipolar (BJT) Transistor NPN 125 V 100 A - 250 W Chassis Mount ISOTOP
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Chassis Mount
Package ISOTOP
Case / Package ISOTOP
Family Name BUT30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-7212-5, BUT30V-ND, 497-7212-5
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865044-BUT30V
Ultra Librarian 3D Model Ultra Librarian BUT30V CAD Model

Description

STMicroelectronics BUT30V High Voltage NPN Power Transistor

The BUT30V is a high voltage NPN power transistor designed by the renowned semiconductor manufacturer STMicroelectronics. This device is specially crafted to deliver exceptional performance in a wide array of high-power applications. Its robust design makes it an ideal choice for electronic enthusiasts and professionals looking to build reliable and efficient power circuits.

Key Features

  • Voltage Capabilities: The BUT30V boasts a collector-emitter voltage (V<sub>CEO) of 450V, making it suitable for circuits that operate at high voltages.
  • Current Handling: This transistor can handle a collector current (I<sub>C) up to 10A, ensuring that it can manage significant power throughput without compromise.
  • Power Dissipation: With a power dissipation (P<sub>D) of 80W, the BUT30V can tolerate substantial amounts of heat generated during operation, which is critical for maintaining stability and longevity.
  • High Switching Speed: The device is designed for fast switching, making it suitable for applications that require quick response times.
  • Configuration: It comes in a TO-218 package, known for its excellent thermal performance and ease of mounting on a heatsink.

Applications

The BUT30V is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Inverters
  • Motor controls
  • Power supplies
  • Lighting systems

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the BUT30V is no exception. It is manufactured to meet high standards, ensuring that it performs consistently even under strenuous conditions. Whether you're developing a commercial product or working on a personal project, the BUT30V provides the assurance of a well-engineered component that you can rely on.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact their customer support for further assistance.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $679.1045 $679.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess