EN
  • EN
  • DE

BYT30P-400

Part No BYT30P-400
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 30A SOD93-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 35μA @ 400V
Mounting Through Hole
Case / Package SOD-93-2
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1025599-BYT30P-400
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Motor Drive & Control, Power Management, HVAC
Ultra Librarian 3D Model Ultra Librarian BYT30P-400 CAD Model

Description

The BYT30P-400 is a high-performance diode from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to cater to a broad range of applications, providing efficient and reliable performance in various electronic circuits. The BYT30P-400 is particularly well-suited for high-voltage operations, making it an excellent choice for power supply and conversion systems.

Key Features

  • Voltage Rating: The BYT30P-400 diode has a repetitive peak reverse voltage (V<sub>RRM) of 400 volts, which makes it suitable for working in circuits that operate at high voltages.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 30 amperes, this diode can handle significant current loads, ensuring stable performance in power applications.
  • Surge Current: It is capable of withstanding a non-repetitive surge peak forward current (I<sub>FSM) of up to 320 amperes, providing robust protection against short-term current spikes.
  • Fast Switching Speed: The device features a fast reverse recovery time, which minimizes power losses during switching and improves the efficiency of the entire circuit.
  • Thermal Resistance: The BYT30P-400 boasts a low thermal resistance, which contributes to its excellent thermal stability and reliability under varying operational conditions.
  • Package: It comes in a robust and compact package that ensures easy integration into various circuit designs without compromising on performance.

Applications

The BYT30P-400 is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Motor control circuits
  • Power management systems
  • Converters and inverters
  • Freewheeling diodes in various applications

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BYT30P-400 diode is manufactured with this commitment in mind, ensuring that it performs consistently over its intended lifespan. Customers can trust this diode to deliver the performance they need with the quality assurance of STMicroelectronics.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess