EN
  • EN
  • DE

SST308

Part No SST308
Manufacturer Vishay
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 342043-SST308
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST308 CAD Model

Description

The SST308 is a JFET (Junction Field-Effect Transistor) manufactured by Vishay. It is primarily designed for low-noise amplifier applications and analog switching due to its specific characteristics.

Applications

  • Audio Amplifiers: Used in preamplifiers and other audio circuits to amplify weak signals with minimal added noise.
  • RF Amplifiers: Suitable for amplifying radio frequency signals in communication devices.
  • Analog Switches: Can be used as an analog switch in various signal processing circuits.
  • Mixers: Used in mixer circuits for frequency conversion.

Features

  • Low Noise Figure: Provides excellent signal-to-noise ratio in amplifier applications.
  • High Input Impedance: Minimizes loading effects on the signal source.
  • High Gain: Offers significant signal amplification.
  • Fast Switching Speed: Enables rapid switching between different analog signals.
  • Through-Hole Packaging: Facilitates easy mounting on printed circuit boards.

Benefits

  • Superior Audio Quality: Low noise figure ensures clean and clear audio amplification.
  • Efficient Signal Amplification: High gain and input impedance result in efficient amplification with minimal signal loss.
  • Versatile Switching Capability: Fast switching speed allows for dynamic signal routing in analog circuits.
  • Simplified Circuit Integration: Through-hole packaging simplifies assembly and integration into existing designs.

Technical Specifications

The SST308 is an N-Channel JFET. Key parameters include:

  • Polarity: N-Channel
  • Configuration: Single
  • Package Type: TO-92
  • Mounting Style: Through Hole

The SST308's characteristics make it suitable for applications where low noise and high input impedance are critical. Designers should consult the datasheet for detailed electrical characteristics, such as gate-source breakdown voltage, drain current, and transconductance, to ensure optimal circuit performance.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess