EN
  • EN
  • DE

BYW51FP-200

Part No BYW51FP-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 10A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 850mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 15μA @ 200V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 201739-BYW51FP-200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYW51FP-200 CAD Model

Description

The BYW51FP-200 is a high-performance fast recovery diode designed by STMicroelectronics, a leading name in the semiconductor industry. This device is tailored for use in power supply applications and is well-suited for high-frequency operations where minimal recovery time is essential. The diode is designed to handle a repetitive reverse voltage (V_RRM) of up to 200 volts, making it a robust choice for a variety of demanding environments.

Key Features

  • Fast Recovery Time: The BYW51FP-200 boasts an extremely quick recovery time, which is critical for efficiency in switching applications.
  • High Voltage Capability: With a repetitive reverse voltage of 200V, this diode can safely handle high voltage operations without compromising performance.
  • High Surge Current Capability: The device is capable of managing high surge currents, ensuring reliability under stress conditions.
  • Low Forward Voltage Drop: A low forward voltage drop means less power is lost as heat, improving the overall efficiency of the application it is used in.
  • Insulated Package: The BYW51FP-200 comes in an insulated package, offering improved safety and ease of installation.

Applications

The BYW51FP-200 is ideal for a range of applications, particularly where fast switching and reliability are paramount. Some common applications include:

  • Switching power supplies
  • Motor control systems
  • Inverters
  • Freewheeling diodes
  • Power management systems

Product Specifications

Parameter Value
Repetitive Reverse Voltage (V_RRM) 200V
Average Forward Current (I_F(AV)) 50A
Non-Repetitive Peak Forward Surge Current (I_FSM) 400A
Operating Junction Temperature (T_j) -65 to 175°C
Recovery Time (t_rr) Typically fast
Package ISOWATT220AB

The BYW51FP-200 from STMicroelectronics is an excellent choice for designers looking for a diode that provides both high-speed operation and reliability in a wide range of power applications.

You May Also Be Interested in

Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess