EN
  • EN
  • DE

CS1H4R7MCRC54

Part No CS1H4R7MCRC54
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053273-CS1H4R7MCRC54
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS1H4R7MCRC54 CAD Model

Description

The CS1H4R7MCRC54 is a high-performance capacitor from STMicroelectronics, a leader in the semiconductor industry. This capacitor is designed to meet the demanding requirements of modern electronic circuits, providing reliable and stable performance in a variety of applications. Its compact size and high reliability make it suitable for high-density electronic assemblies.

Key Features:

  • Capacitance Value: The CS1H4R7MCRC54 offers a capacitance of 4.7µF, which is ideal for filtering, energy storage, and timing applications.
  • Voltage Rating: It has a voltage rating of 16V, making it suitable for use in low to medium voltage applications.
  • Temperature Range: This capacitor can operate over a broad temperature range, ensuring stability and performance from -55°C to +105°C.
  • Tolerance: The component features a tolerance of ±20%, providing sufficient leeway for various circuit requirements.
  • Package/Case: It comes in a compact CRC54 package, which is space-efficient and ideal for surface-mount technology (SMT).
  • Dielectric Material: The capacitor uses a robust and reliable dielectric material, which helps to maintain its properties over time and under different environmental conditions.
  • Low Equivalent Series Resistance (ESR): The low ESR of this capacitor ensures reduced power loss and improved efficiency in high-frequency applications.
  • RoHS Compliant: The CS1H4R7MCRC54 is compliant with RoHS (Restriction of Hazardous Substances), making it environmentally friendly and suitable for use in a wide range of markets and applications.

Whether you're designing power supplies, audio equipment, or complex digital systems, the CS1H4R7MCRC54 from STMicroelectronics provides the performance and reliability needed to ensure your circuit operates at its best. Its combination of high capacitance, low ESR, and wide temperature range makes it a versatile choice for engineers and designers looking for quality components.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Dell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess