The D15NF10 is a high-performance N-Channel MOSFET from STMicroelectronics, renowned for its efficiency and reliability in a wide range of applications. This power MOSFET is designed to handle high currents and voltages with ease, making it an ideal choice for power conversion and management tasks in both commercial and industrial settings.
Key Features
- Low On-Resistance: The D15NF10 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in your circuits.
- High Switching Speed: Engineered for fast switching performance, this MOSFET is capable of operating at high frequencies, which is essential for modern power supply applications.
- Robust Thermal Performance: With its advanced thermal design, the D15NF10 is able to dissipate heat effectively, ensuring stable operation even under high load conditions.
- High Current Capability: The device is rated for a continuous drain current, offering ample headroom for applications requiring high current flow.
- Enhanced Durability: Constructed with STMicroelectronics' state-of-the-art technology, the D15NF10 is built to withstand harsh environments and provide a long operational lifespan.
Applications
The versatility of the D15NF10 allows it to be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Drives and Inverters
- Power Management Systems
- Automotive Applications
- LED Lighting Solutions
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100 V
Continuous Drain Current (I<sub>D)
15 A
Power Dissipation (P<sub>D)
45 W
Operating Temperature Range
-55°C to 175°C
With its robust construction and superior electrical characteristics, the D15NF10 N-Channel MOSFET from STMicroelectronics is a top-tier component for designers looking to enhance the performance and reliability of their power electronic systems.