EN
  • EN
  • DE

DB3210BRKT9HF

Part No DB3210BRKT9HF
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Description DB3210BRKT/9HF St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055223-DB3210BRKT9HF
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DB3210BRKT9HF CAD Model

Description

The DB3210BRKT9HF is a high-performance product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This product is designed to cater to a wide range of applications, providing solutions for designers and engineers looking to enhance their systems with advanced technology.

Key Features

  • High Efficiency: The DB3210BRKT9HF boasts exceptional efficiency, making it suitable for energy-sensitive applications.
  • Durability: Constructed with robust materials, this product ensures longevity and consistent performance under various conditions.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without compromising on functionality.
  • Versatility: The versatile nature of the DB3210BRKT9HF makes it ideal for a multitude of applications, ranging from industrial to consumer electronics.

Applications

STMicroelectronics' DB3210BRKT9HF is suitable for a broad spectrum of applications. It is particularly well-suited for use in power management systems, where its high efficiency can lead to reduced energy consumption and cost savings. Additionally, it can be employed in automation systems, portable devices, and IoT applications where its compact size and reliable performance are highly valued.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The DB3210BRKT9HF is no exception, undergoing rigorous testing to ensure it meets the stringent requirements expected by its customers. Engineers can integrate this component into their designs with confidence, knowing it is backed by STMicroelectronics' reputation for excellence.

Technical Support and Resources

Customers choosing the DB3210BRKT9HF benefit from STMicroelectronics' comprehensive technical support and resources. Detailed datasheets, application notes, and design guides are available to assist in the integration and optimization of this product within various systems. Furthermore, STMicroelectronics' technical support team is available to provide assistance and answer any questions that may arise during the design and development process.

You May Also Be Interested in

Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess