EN
  • EN
  • DE

E-STE100PTR

Part No E-STE100PTR
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1127+
Reference case QFP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 745663-E-STE100PTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-STE100PTR CAD Model

Description

The E-STE100PTR from STMicroelectronics is a high-performance Ethernet transceiver designed to provide a reliable interface for 10/100 Mbps Ethernet applications. This device is a part of STMicroelectronics' extensive range of networking and communication solutions, tailored to meet the requirements of modern-day connectivity needs.

Key Features

  • Speed Compatibility: The E-STE100PTR supports both 10BASE-T and 100BASE-TX Ethernet protocols, ensuring compatibility with various network speeds and allowing for easy integration into mixed-speed network environments.
  • Auto-Negotiation: It comes equipped with auto-negotiation capabilities that enable it to automatically select the highest performance mode of operation that is mutually supported by the connected devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the E-STE100PTR features low power consumption, making it suitable for power-sensitive applications.
  • Robust Physical Layer Interface: The device provides a robust physical layer interface for Ethernet connectivity, ensuring reliable data transmission and reception over the network.
  • Integrated Filters: It includes integrated filters that enhance signal quality and reduce electromagnetic interference (EMI), thus improving network performance and reliability.
  • Small Footprint: The compact size of the E-STE100PTR makes it an ideal choice for space-constrained applications, without compromising on functionality or performance.

Applications

The E-STE100PTR is versatile and can be used in a wide range of applications, including:

  • Embedded systems
  • Industrial automation
  • Consumer electronics
  • Networking equipment such as switches, routers, and network interface cards
  • Internet of Things (IoT) devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the E-STE100PTR is no exception. It is manufactured to the highest standards and is designed to meet the rigorous demands of industrial and commercial applications. With its robust design and advanced features, the E-STE100PTR is an excellent choice for designers looking for a dependable Ethernet transceiver solution.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7500 $97.5000
3+ $40.0000 $120.0000
4+ $38.7500 $155.0000
6+ $37.5000 $225.0000
7+ $36.2500 $253.7500
10+ $32.5000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess