EN
  • EN
  • DE

EMIF03-SIM01F2

Part No EMIF03-SIM01F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 35pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.056" L x 0.056" W (1.42mm x 1.42mm)
Height 0.028" (0.70mm)
Win Source Part Number 015324-EMIF03-SIM01F2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF03-SIM01F2 CAD Model

Description

EMIF03-SIM01F2 - EMI Filter and Line Termination for SIM Interface

The EMIF03-SIM01F2 is a highly integrated solution designed by STMicroelectronics, tailored for EMI (Electromagnetic Interference) filtering and line termination specifically for SIM card interfaces. This compact component is an essential element for mobile phone manufacturers and other portable communication device designers, aiming to ensure compliance with the stringent EMI/RFI requirements of today's wireless communication standards.

Key Features

  • Integrated Design: The device features a combination of EMI filtering and line termination functions, which helps in reducing the number of components on the PCB.
  • High-Efficiency EMI Suppression: It offers excellent suppression capabilities for GSM and 3G signals, significantly reducing the noise in communication lines.
  • Low Line Capacitance: The EMIF03-SIM01F2 boasts a low line capacitance, which is crucial for maintaining signal integrity in high-speed data lines.
  • Optimized for SIM Interfaces: Specifically designed for SIM card interfaces, it provides optimal signal quality and reliability for mobile communication applications.
  • Compact Footprint: The small package size makes it ideal for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The EMIF03-SIM01F2 is suitable for a wide range of applications where SIM card connectivity is required, including:

  • Mobile Phones
  • Smartphones
  • Tablets
  • Portable Communication Devices
  • Wireless Modules

Technical Specifications

Equipped with advanced technology, the EMIF03-SIM01F2 offers a robust set of technical specifications:

  • Supply Voltage: 1.65V to 3.3V
  • High attenuation: 30 dB at 900 MHz
  • Compliance with IEC 61000-4-2 (Level 4)
  • Operating Temperature Range: -40°C to +85°C
  • Package: Flip-Chip 6 bumps, 0.5 mm pitch

With its combination of high performance, compact design, and ease of integration, the EMIF03-SIM01F2 stands out as a superior choice for designers looking to enhance the EMI filtering capabilities of their SIM card interfaces.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess