EN
  • EN
  • DE
  • IT

EMIF06-10006C2

Part No EMIF06-10006C2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/60PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 60pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.115" L x 0.051" W (2.92mm x 1.29mm)
Height 0.030" (0.76mm)
Win Source Part Number 081001-EMIF06-10006C2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF06-10006C2 CAD Model

Description

EMIF06-10006C2: 6-Line EMI Filter and ESD Protection

The EMIF06-10006C2 is a cutting-edge solution designed by STMicroelectronics to address the increasing demand for electromagnetic interference (EMI) filtering and electrostatic discharge (ESD) protection in compact electronic devices. This product is part of STMicroelectronics' EMI filtering and signal conditioning range, offering a combination of high efficiency and space-saving features.

Key Features

  • Integrated 6-line EMI filtering: The EMIF06-10006C2 incorporates six EMI filters to suppress unwanted high-frequency signals, ensuring cleaner signal lines and improved system performance.
  • ESD protection: This device provides robust ESD protection for sensitive circuits, meeting IEC 61000-4-2 standards and safeguarding components against electrostatic discharges up to ±15 kV (air discharge) and ±8 kV (contact discharge).
  • Low-pass filter design: The low-pass filter configuration effectively attenuates unwanted noise and interference, maintaining signal integrity across a range of applications.
  • High cutoff frequency: With a high cutoff frequency, the EMIF06-10006C2 is suitable for use with high-speed interfaces without compromising signal quality.
  • Very low PCB space requirement: The compact footprint of this component allows for minimal PCB space usage, making it ideal for space-constrained applications such as mobile phones, portable electronics, and IoT devices.
  • Lead-free package: The device comes in a lead-free package, aligning with modern environmental standards and regulations for electronic components.

Applications

The EMIF06-10006C2 is versatile and can be employed in a variety of applications where signal integrity and component protection are critical. Its typical applications include:

  • Mobile phones and smartphones
  • Portable media players
  • Notebook and tablet computers
  • Wearable technology
  • GPS receivers
  • Wireless communication systems

STMicroelectronics' commitment to quality and performance is evident in the EMIF06-10006C2. This product not only enhances the user experience by providing superior EMI filtering and ESD protection but also supports the design of more reliable and durable electronic devices.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Murata Electronics North America
FILTR LC(T) 230NH/70PF 70MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 3300PF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess