EN
  • EN
  • DE

EMIF06-WAV3F2

Part No EMIF06-WAV3F2
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822607-EMIF06-WAV3F2
Ultra Librarian 3D Model Ultra Librarian EMIF06-WAV3F2 CAD Model

Description

Overview of EMIF06-WAV3F2

The EMIF06-WAV3F2 is a highly integrated solution designed by STMicroelectronics, tailored for the suppression of electromagnetic interference (EMI) noise in electronic devices. This compact component is part of STMicroelectronics' extensive EMI filtering portfolio and is specifically engineered to meet the needs of applications requiring reliable signal integrity and protection against EMI disturbances.

Key Features

  • Integrated EMI Filtering: The EMIF06-WAV3F2 integrates six EMI filter lines, providing comprehensive noise suppression capabilities for multiple signal lines within a single package. This integration helps in reducing the number of discrete components required on a PCB, leading to a more streamlined design and a reduction in overall design complexity.
  • Low Pass Filter Design: The device's low pass filter configuration is optimized to attenuate unwanted high-frequency noise while allowing the desired signals to pass through with minimal attenuation, ensuring signal integrity is maintained.
  • Low Clamping Voltage: It offers excellent protection against transient voltage spikes and electrostatic discharge (ESD) events, thanks to its low clamping voltage. This feature is critical for safeguarding sensitive electronic circuits from damage due to sudden voltage surges.
  • High-Speed Data Line Compatibility: Designed to support high-speed data lines, the EMIF06-WAV3F2 is suitable for use with interfaces such as USB 2.0, HDMI, and LVDS, making it a versatile choice for a wide range of applications.
  • Compact Package: The component comes in a small package, which is ideal for space-constrained applications. Its compact footprint allows for efficient use of PCB real estate, which is particularly beneficial in portable and miniaturized electronic devices.

Applications

The EMIF06-WAV3F2 is suitable for a variety of applications where EMI filtering is critical. It is commonly used in:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Portable media players
  • Notebook and laptop computers
  • Other portable communication and multimedia devices

By choosing the EMIF06-WAV3F2 for your design, you are selecting a product from STMicroelectronics, a trusted leader in the semiconductor industry, known for its commitment to high quality and reliability.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess