EN
  • EN
  • DE
  • IT

ESDA6V1U1RLZM

Part No ESDA6V1U1RLZM
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218584-ESDA6V1U1RLZM
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESDA6V1U1RLZM CAD Model

Description

The ESDA6V1U1RLZM is a state-of-the-art ESD protection device designed by STMicroelectronics, a leader in the semiconductor industry. This robust transient voltage suppressor is specifically engineered to safeguard sensitive electronic circuits from electrostatic discharges (ESD), which can occur during manufacturing or in the field when devices are handled or connected to other equipment.

Key Features

  • Transient Protection: The ESDA6V1U1RLZM offers excellent protection against ESD, ensuring that vulnerable electronic components remain safe from sudden high-voltage spikes.
  • Low Clamping Voltage: With a low clamping voltage, this device provides superior protection by limiting the voltage that a sensitive circuit will experience during an ESD event.
  • High Surge Capability: It is capable of withstanding high surge currents, ensuring durability and longevity of the protection it provides.
  • Single-Line Protection: Designed for single-line protection, it is ideal for safeguarding individual signal lines against ESD without affecting signal integrity.
  • Small Package Size: The ultra-compact µQFN-2L package makes it suitable for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The ESDA6V1U1RLZM is versatile and can be used in a wide range of applications. It is commonly utilized in:

  • Mobile phones and other portable devices
  • Computers and peripherals
  • Networking equipment and IoT devices
  • Consumer electronics such as TVs, digital cameras, and audio/video equipment

Technical Specifications

Some of the technical specifications of the ESDA6V1U1RLZM include:

  • Breakdown Voltage (Min): 6.1 V
  • Clamping Voltage (Max): 17 V
  • Peak Pulse Current (Ipp): 5 A (8/20µs)
  • ESD Protection Level: up to 30 kV (contact discharge) as per IEC 61000-4-2
  • Operating Temperature Range: -40°C to +125°C

Conclusion

The ESDA6V1U1RLZM from STMicroelectronics is an indispensable component for any design requiring reliable ESD protection. Its combination of low clamping voltage, high surge capability, and ultra-compact package size makes it an excellent choice for protecting sensitive electronics across various applications.

You May Also Be Interested in

Hynix Semiconductor
Standard Package
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Sensata-Cynergy3
SENSOR PRESSURE 0-10MWG 4-20MA / Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount
Need more? Email Us
Greenliant
Managed Nand 128GB Sata BGA 145B (3D Slc 100K) I-temp
Lowest to $422.4519
Renesas Electronics America
MCU 16-bit H8S CISC 128KB Flash 3.3V/5V 80-Pin PQFP
Lowest to $36.5585
Blockmaster
BB 05P 11.0mm Black RtAngle PC NMH
Need more? Email Us
Hanrun
Lowest to $0.6375
Diodes Incorporated
CRYSTAL 12.0000MHZ 20PF SMD / 12 MHz ±10ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Lowest to $3.2598

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess