EN
  • EN
  • DE

ESDALC5-1BT2/S

Part No ESDALC5-1BT2/S
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1240+Rohs
Reference case SOD882
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 730820-ESDALC5-1BT2/S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDALC5-1BT2/S CAD Model

Description

ESDALC5-1BT2/S - Low Capacitance ESD Protection Diode

The ESDALC5-1BT2/S from STMicroelectronics is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. This device is part of STMicroelectronics' ESD protection diode series, which is renowned for its high reliability and performance in safeguarding high-speed data lines and other vulnerable circuits.

Key Features

  • Low Clamping Voltage: The ESDALC5-1BT2/S offers a low clamping voltage, which ensures that any transient voltage spikes are quickly suppressed, protecting the sensitive components in electronic systems.
  • Low Capacitance: With its low line capacitance, this diode is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Single-line Protection: The design accommodates single-line protection, making it versatile for numerous applications where space and layout simplicity are critical.
  • High ESD Protection: It can withstand ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge), as per the IEC 61000-4-2 standard, offering robust protection for electronic devices.
  • Small Package Size: The ESDALC5-1BT2/S comes in a small SOD-882 package, which is ideal for space-constrained applications.

Applications

The ESDALC5-1BT2/S is particularly well-suited for protecting sensitive circuits found in a wide range of applications, including:

  • USB interfaces, HDMI, and other high-speed data lines
  • Smartphones, tablets, and other portable devices
  • Computers and peripherals
  • Digital cameras and audio/video equipment
  • Industrial controls and IoT devices

Product Summary

STMicroelectronics' ESDALC5-1BT2/S is an optimal solution for designers looking to enhance the survivability of their products against the common threat of ESD without compromising on performance. Its low capacitance feature ensures that high-speed signals are preserved, while its robust protection capabilities shield against destructive voltage transients. The compact footprint of the SOD-882 package makes it an excellent choice for modern, miniaturized electronic assemblies where space is at a premium.

With its combination of features, the ESDALC5-1BT2/S represents a reliable and efficient choice for safeguarding electronic components in a multitude of applications, ensuring both functionality and longevity of the protected device.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3703 $70.1109
7+ $19.1753 $134.2271
10+ $18.5759 $185.7590
13+ $17.9776 $233.7088
17+ $17.3781 $295.4277
23+ $15.5798 $358.3354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess