EN
  • EN
  • DE

ESDZV5-1BV2

Part No ESDZV5-1BV2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE ST0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package ST0201
Base Product Number ESDZV5
Standard Package 20,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 800925-ESDZV5-1BV2
Ultra Librarian 3D Model Ultra Librarian ESDZV5-1BV2 CAD Model

Description

The ESDZV5-1BV2 is a state-of-the-art ESD protection device designed by STMicroelectronics, a leader in semiconductor solutions. This compact and efficient product is engineered to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) threats, which are common in today's electronic environments.

Key Features

  • ESD Protection: The ESDZV5-1BV2 offers robust ESD protection, capable of withstanding ESD strikes as per the IEC 61000-4-2 standard, ensuring the safety and longevity of electronic components.
  • Low Capacitance: With its low line capacitance, the device is ideal for protecting high-speed data lines without compromising signal integrity, making it suitable for applications such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Bidirectional Clamping: The bidirectional clamping design provides symmetrical ESD protection for positive and negative transients, maintaining the performance of the protected circuit.
  • Single-Line Protection: Designed for single-line protection, this device is perfect for safeguarding individual data or power lines in complex electronic systems.
  • Small Package Size: The ESDZV5-1BV2 comes in a small SOD-523 package, which is ideal for space-constrained applications, allowing for more compact and efficient circuit designs.

Applications

The ESDZV5-1BV2 is versatile and can be used in a variety of applications where ESD protection is critical. Some common applications include:

  • Consumer Electronics: Smartphones, Tablets, PCs, and TVs
  • Communication Systems: Network Interfaces and Telecommunication Lines
  • Computer Peripherals: USB Interfaces, Hard Drives, and SSDs
  • Industrial Controls: Sensors and Control Interfaces
  • Portable Devices: Wearable Technology and Medical Devices

Conclusion

In conclusion, the ESDZV5-1BV2 from STMicroelectronics is an essential component for any design requiring ESD protection. It combines high performance with a small footprint, making it an excellent choice for designers looking to enhance the durability and reliability of their electronic products against ESD events without sacrificing space or functionality.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0788 $50.0380
1,550+ $0.0647 $100.2850
2,395+ $0.0627 $150.1665
3,295+ $0.0607 $200.0065
4,270+ $0.0586 $250.2220
5,705+ $0.0526 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 256,000 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess