EN
  • EN
  • DE

MT701A-DBTR

Part No MT701A-DBTR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 246243-MT701A-DBTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT701A-DBTR CAD Model

Description

The MT701A-DBTR is a state-of-the-art product from Texas Instruments, a global semiconductor design and manufacturing company that develops analog integrated circuits and embedded processors.

  • Texas Instruments: is known for its commitment to innovation and quality, and the MT701A-DBTR is a testament to the company's reputation.
  • The MT701A-DBTR is: a high-performance, low-power, surface-mount technology (SMT) device designed for a wide range of applications.
  • It is particularly suited for use: in power management systems, offering superior performance in power regulation and conversion.
  • This device is built with: advanced semiconductor technology, ensuring high reliability and longevity.
  • The MT701A-DBTR features: a compact design, making it ideal for applications where space is at a premium.
  • Despite its small size: this product does not compromise on performance, offering high efficiency and excellent thermal performance.
  • It can operate @: a wide range of temperatures, making it suitable for use in harsh environments.
  • One of the key advantages of the MT701A-DBTR is: its low power consumption.
  • This device is designed to: minimize energy usage, making it an environmentally friendly choice.
  • It also helps to: reduce operating costs over time, offering significant savings for businesses.
  • The MT701A-DBTR also offers: excellent electrical performance.
  • It features: a fast response time, ensuring reliable operation even under demanding conditions.
  • It also has: a high tolerance for voltage variations, ensuring stable performance even when the power supply is unstable.
  • The MT701A-DBTR is: easy to install and use, with a user-friendly interface that simplifies setup and configuration.
  • It also features: built-in protection mechanisms, including overvoltage and overcurrent protection, to prevent damage and ensure safe operation.
  • In conclusion, the MT701A-DBTR from Texas Instruments is: a high-quality, reliable, and efficient device that offers superior performance in power management applications.
  • Whether you're looking for: a solution for a small, space-constrained application, or a high-performance device for a demanding environment, the MT701A-DBTR is a great choice.

You May Also Be Interested in

ESMT
Lowest to $2.9349
EliteMT
Lowest to $1.3456
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess