EN
  • EN
  • DE

EV-VN7E010AJ

Part No EV-VN7E010AJ
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description VNQ7E100AJ EVALUATION BOARD / VN7E010AJ High Side Driver (External FET) Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function High Side Driver (External FET)
Utilized IC / Part VN7E010AJ
Primary Attributes 1-Channel (Single)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number VN7E010
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341577-EV-VN7E010AJ
Ultra Librarian 3D Model Ultra Librarian EV-VN7E010AJ CAD Model

Description

The EV-VN7E010AJ from STMicroelectronics is a state-of-the-art evaluation board designed specifically for automotive applications. This compact and versatile board is built around the VN7E010AJ, an advanced H-bridge driver integrated circuit (IC) that is part of ST's VIPower M0-7 series. It is engineered to meet the stringent requirements of modern automotive electronic systems, providing a reliable and efficient solution for driving DC motors.

Key Features

  • High Power Efficiency: The VN7E010AJ IC features a low RDS(on) value, which ensures high power efficiency and lower heat dissipation during operation.
  • Advanced Protection: The board includes over-temperature protection, load current limitation, and short-circuit protection to safeguard the IC against a wide range of fault conditions.
  • Diagnostic Functions: Equipped with comprehensive diagnostic capabilities, the EV-VN7E010AJ can detect and report various fault conditions, enhancing system reliability and safety.
  • Flexible Power Supply: The evaluation board can operate over a wide range of supply voltages, making it suitable for various automotive applications.
  • Easy Integration: With its user-friendly interface, the EV-VN7E010AJ can be easily integrated into existing automotive systems, facilitating rapid development and testing.

Applications

The EV-VN7E010AJ evaluation board is ideal for a multitude of automotive applications, including:

  • Window lifters
  • Seat adjustment systems
  • DC motor control modules
  • Automotive HVAC systems

Technical Specifications

The board is designed to handle a continuous load current of up to 10A, with a peak load current capability of 30A, making it suitable for high-demand applications. Its operating temperature range from -40°C to +150°C ensures reliable performance under extreme automotive conditions.

Conclusion

STMicroelectronics' EV-VN7E010AJ evaluation board is an exemplary tool for automotive engineers and designers who require a robust, high-performance solution for DC motor control. With its advanced features and reliable performance, the EV-VN7E010AJ is an indispensable asset for developing the next generation of automotive electronics.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess