Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Power Factor Correction
Utilized IC / Part L6562
Supplied Contents Board(s)
Standard Package 1
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341605-EVAL6562-80W
Ultra Librarian 3D Model Ultra Librarian EVAL6562-80W CAD Model

Description

The EVAL6562-80W is a highly efficient evaluation board designed by STMicroelectronics, tailored for those seeking to explore the capabilities of the L6562A, a transition-mode Power Factor Corrector (PFC) controller. This evaluation board is specifically engineered to demonstrate the performance of the L6562A in a typical low-power application, providing an 80W output power which is optimal for a wide range of electronic devices.

Key Features

  • Transition-Mode PFC Controller: The heart of the EVAL6562-80W is the L6562A controller, which operates in transition mode for enhanced efficiency and reduced power dissipation.
  • High Power Factor: With the ability to achieve a power factor close to unity, this evaluation board ensures minimal harmonic distortion and complies with international power quality standards.
  • Energy-Efficient: The board is designed for low-power applications, making it an ideal choice for developers looking to create energy-saving solutions.
  • Robust Protection Features: The L6562A includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of both the evaluation board and the end application.

Applications

The EVAL6562-80W is versatile in its applications, suitable for a range of low-power systems that require efficient power factor correction. This includes LED lighting, switch-mode power supplies, and other electronic devices that demand high energy efficiency and power quality.

Design and Layout

The layout of the EVAL6562-80W is meticulously crafted to showcase the best performance of the L6562A controller. It includes high-quality components that ensure reliability and long-term performance. The board's design also allows for easy integration into prototyping environments, facilitating quick and effective experimentation and development.

Support and Resources

STMicroelectronics provides comprehensive support and resources for the EVAL6562-80W, including detailed documentation, application notes, and reference designs. This enables developers to rapidly understand the functionality of the board and integrate it into their projects with minimal effort.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPS2556
Need more? Email Us
ECAD model for TPS2556DRBEVM-423
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
ECAD model for ADM1266-EVALZ
Texas Instruments
EVAL BOARD FOR TPS2552
Need more? Email Us
ECAD model for TPS2552DBVEVM-364
Analog Devices Inc.
EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADN4650EBZ
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
ECAD model for AD9959/PCBZ
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Lowest to $371.4569
ECAD model for MAX14913EVKIT#
Analog Devices Inc.
BOARD EVAL FOR ADM3252E / ADM3252E Isolated, RS-232 Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADM3252EEBZ
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
ECAD model for PGA305EVM-034
Microchip Technology
EVAL BOARD FOR MIC94300
Need more? Email Us
ECAD model for MIC94300YMT-EV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention