EN
  • EN
  • DE

HCF4043BM1

Part No HCF4043BM1
Manufacturer STMicroelectronics
Description QUAD 3-STATE R-S LATCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178928-HCF4043BM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4043BM1 CAD Model

Description

STMicroelectronics HCF4043BM1 - Quad R/S Latch

The HCF4043BM1 is a high-quality integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This versatile component is a quad R/S (reset/set) latch device that offers reliable bistable data storage functionality. The HCF4043BM1 is part of the 4000 series CMOS logic ICs, known for their robustness and low power consumption.

Key Features

  • Quad Latches: The device contains four independent R/S latches, which can be used to store bits of information.
  • Bistable Operation: Each latch is capable of maintaining a stable state (set or reset) until directed to switch by the input signals.
  • Medium-Speed Operation: With a typical clock frequency of 12MHz, the HCF4043BM1 offers a balance between speed and power efficiency.
  • Wide Operating Voltage: The operating voltage range is from 3V to 15V, making the IC suitable for various applications and compatible with other logic families.
  • Low Power Consumption: As part of the CMOS family, this IC benefits from low power dissipation, which is crucial for battery-powered and energy-sensitive designs.

Applications

The HCF4043BM1 is a versatile component that can be utilized in a broad range of applications. It is particularly well-suited for:

  • Memory and data storage circuits
  • Control systems
  • Signal buffering and latching
  • Automotive electronics
  • Industrial instrumentation

Package and Quality

This IC is available in a SO-14 (small outline package with 14 leads), which is suitable for surface-mounted technology (SMT). The package is designed to optimize board space and ensure reliable soldering on printed circuit boards (PCBs). STMicroelectronics is committed to delivering high-quality products, and the HCF4043BM1 is no exception, meeting stringent industry standards for performance and reliability.

For designers and engineers looking for a dependable and efficient solution for their digital storage needs, the HCF4043BM1 from STMicroelectronics is an excellent choice that combines functionality with innovation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess