STMicroelectronics HCF4094BM1: 8-Stage Shift-and-Store Bus Register
The HCF4094BM1 is a high-quality integrated circuit produced by STMicroelectronics, designed to function as an 8-stage shift-and-store bus register. This versatile component is a critical element in digital electronics, enabling the serial-to-parallel data conversion that is essential in a wide range of applications, from data processing to communication systems.
Key Features
- 8-bit Serial-In, Parallel-Out Shift Register: The HCF4094BM1 allows for the sequential input of data bits, which can then be outputted in a parallel format, providing an efficient means of data manipulation and storage.
- Tri-State Output: The register features tri-state outputs, making it possible to connect multiple registers in parallel and effectively manage bus lines without interference.
- Storage Register: Incorporated within the device is a storage register that captures the state of the shift register in a parallel format, enabling stable data output.
- Medium-Speed Operation: It operates at a medium speed that balances performance with power consumption, suitable for a variety of applications.
- Wide Operating Voltage Range: The HCF4094BM1 is designed to work with a broad range of operating voltages, typically from 3V to 15V, providing flexibility in different circuit designs.
- Low Power Consumption: Characteristic of STMicroelectronics' commitment to energy efficiency, this device offers low power consumption, making it ideal for battery-operated and power-sensitive applications.
Applications
The HCF4094BM1 is adept at handling serial-to-parallel data conversion tasks, making it an excellent choice for:
- Data processing systems
- Communication interfaces
- LED displays and indicator panels
- Signal processing
- Logic circuitry
With its robust design and flexible functionality, the HCF4094BM1 from STMicroelectronics represents a reliable solution for designers seeking an 8-stage shift-and-store bus register. Whether for industrial, commercial, or educational use, this IC offers a blend of performance and power efficiency that can meet the demands of a variety of digital applications.