EN
  • EN
  • DE
  • IT

MPXV2053DP

Part No MPXV2053DP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description 50 KPA ON CHIP TEMPERATURE COMPENSATED CALIBRATED SILICON PRESSURE SENSORS | SENSOR PRESSURE DIFF DUAL 8-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Applications Board Mount
Pressure Type Differential
Operating Pressure 7.25PSI (50kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Accuracy -0.6% ~ 0.4%
Supply Voltage (V) 10V ~ 16V
Port Size Male - 0.13" (3.3mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 29.01PSI (200kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-BSOP (0.475", 12.06mm Width) Dual Ports, Same Side
Supplier Device Package 8-SOP
Manufacturer Pack Quantity 125
MSL Level Not Applicable
Win Source Part Number 758615-MPXV2053DP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPXV2053DP CAD Model

Description

The NXP MPXV2053DP is a state-of-the-art pressure sensor designed for a wide range of applications where accurate and reliable pressure measurement is crucial. This compact, piezoresistive transducer is a part of NXP's MPX series and is specifically engineered to provide precise data for systems requiring differential pressure inputs.

Key Features

  • Sensitivity: The MPXV2053DP sensor offers a high sensitivity of 1.0 mV/kPa, ensuring accurate readings even at very low pressure differences.
  • Pressure Range: It is designed to measure differential pressure in the range of 0 to 50 kPa, making it suitable for a variety of applications.
  • Supply Voltage: Operating at a supply voltage of 10 VDC, this device is compatible with most common electronic systems and microcontrollers.
  • Temperature Compensated: The sensor includes built-in temperature compensation from -40°C to +125°C, ensuring reliable performance under varying environmental conditions.
  • Dual Port: The MPXV2053DP features a dual port design, which allows for direct measurement of differential pressure across two points.
  • Durable Construction: Encapsulated in a durable, transfer-molded thermoplastic package, the sensor is designed to withstand harsh conditions and provide a long operational life.

Applications

With its precise measurement capabilities, the MPXV2053DP is ideal for applications such as:

  • Medical devices (e.g., respiratory equipment, blood pressure monitors)
  • Industrial controls (e.g., pneumatic systems, filter monitoring)
  • HVAC systems (e.g., airflow management, duct pressure monitoring)
  • Automotive systems (e.g., engine controls, fuel systems)

Technical Specifications

Parameter Value Operating Pressure Range 0 to 50 kPa Sensitivity 1.0 mV/kPa Supply Voltage 10 VDC Temperature Compensation -40°C to +125°C

The NXP MPXV2053DP is a versatile and reliable choice for professionals and hobbyists alike who demand high accuracy in pressure measurement.

You May Also Be Interested in

Amphenol
SENSOR 0.36PSID 0.12" 4.5V
Lowest to $33.7222
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor ±0.36PSI (±2.5kPa) Differential Male - 0.19" (4.8mm) Tube, Dual 0.33 V ~ 2.97 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Amphenol
SENSOR 0.18PSID 0.12" 16BIT / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.12" (3mm) Tube, Dual 16 b 16-SOIC Module, Dual Top Ports
Lowest to $84.5215
Honeywell
SENSOR PRES 40PSI DIFF 3.3V DIP / Pressure Sensor ±0.58PSI (±4kPa) Differential Male - 0.1" (2.47mm) Tube 12 b 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
TE Connectivity
SENSOR 14.5PSIA .15V
Need more? Email Us
Amphenol
SENSOR 1PSID 0.13" .075V
Lowest to $73.5202
Amphenol
SENSOR 0.36PSID 0.12" 14BIT
Need more? Email Us
Honeywell
SENSOR 5PSID 0.2" 6V
Need more? Email Us
Honeywell
SENSOR 0.18PSID 0.19" .02V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1233 $69.3699
7+ $18.9729 $132.8103
11+ $18.3800 $202.1800
15+ $17.7871 $266.8065
19+ $17.1942 $326.6898
26+ $15.4155 $400.8030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess