EN
  • EN
  • DE

HCF4097BM1

Part No HCF4097BM1
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description 20-V, 8: 1 differential, 1-channel analog multiplexer 24-SOIC -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 60 MHz
Mounting SMD (SMT)
Case / Package SOP
Maximum Operating Temperature 125 °C
Max Power Dissipation 200 mW
Min Operating Temperature -55 °C
Number of Channels 2
Operating Supply Voltage 20 V
Resistance 1.05 kΩ
RoHS Non-Compliant
Turn-Off Delay Time 440 ns
Turn-On Delay Time 650 ns
Win Source Part Number 962806-HCF4097BM1
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4097BM1 CAD Model

Description

STMicroelectronics HCF4097BM1 - High-Performance CMOS Analog Multiplexer/Demultiplexer

The HCF4097BM1 from STMicroelectronics is a versatile CMOS analog multiplexer/demultiplexer that is designed to function as a precision analog switching device in a variety of applications. This integrated circuit (IC) is highly appreciated for its ability to handle both digital and analog signals, making it an essential component in mixed-signal environments.

Constructed using silicon gate C2MOS technology, the HCF4097BM1 ensures reliable performance and low power consumption. This technology also provides for the high noise immunity and low power consumption that are characteristic of CMOS integrated circuits, along with speeds that are comparable to LSTTL (Low-Power Schottky TTL).

The HCF4097BM1 features a single 8-channel multiplexer/demultiplexer configuration. It can be used to connect eight inputs or outputs to a common input/output, allowing for efficient data routing in complex electronic systems. The device boasts a wide analog input voltage range and can operate from a single supply voltage, making it suitable for a multitude of applications that require a high degree of precision and flexibility.

Key features of the HCF4097BM1 include:

  • Low "ON" resistance: The device has a low "ON" resistance which ensures minimal signal distortion and allows for the transmission of high-quality signals.
  • Low crosstalk between switches: This feature is critical in applications where signal integrity is paramount, and it helps to maintain the purity of the signal paths.
  • Wide range of working voltages: The HCF4097BM1 can operate with a wide range of power supplies, from 3V to 20V, providing flexibility in various operating environments.
  • High-speed operation: The device is capable of fast switching, which is essential for applications requiring quick response times.

This multiplexer/demultiplexer IC is ideal for use in analog and digital multiplexing/demultiplexing, signal gating, and chopper applications. It is also suitable for various functions in telecommunications, instrumentation, and process control systems. With its robust design and high functionality, the HCF4097BM1 is a reliable choice for designers looking to integrate flexible signal routing capabilities into their electronic designs.

STMicroelectronics provides this IC in a SO16 package, ensuring easy integration into printed circuit boards for both prototyping and production scale applications. The HCF4097BM1 is a testament to STMicroelectronics' commitment to providing high-quality, innovative semiconductor solutions.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess