EN
  • EN
  • DE

KD1084AD2T25R

Part No KD1084AD2T25R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package D2PAK
Dropout Voltage 1.5 V
Input Bias Current 5 mA
Max Input Voltage 12 V
Maximum Operating Temperature 125 °C
Max Output Current 5 A
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Output Current 5 A
Output Type Fixed
Output Voltage 2.5 V
Packaging Tape & Reel
Polarity Positive
Quiescent Current 10 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1067189-KD1084AD2T25R
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KD1084AD2T25R CAD Model

Description

The KD1084AD2T25R is a robust low-dropout voltage regulator designed by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronic applications where voltage precision is critical.

With an output voltage of 2.5V, the KD1084AD2T25R is well-suited for powering low-voltage logic circuits and microcontroller-based systems. Its ability to maintain a consistent voltage level despite variations in input voltage or load conditions is a testament to its high performance and reliability. The device is capable of providing up to 5A of continuous output current, which is sufficient for a wide range of power-hungry applications.

The regulator features a low dropout voltage, which means it can operate effectively even when the difference between the input voltage and the output voltage is minimal. This characteristic is particularly beneficial in battery-powered devices, where maximizing the usage of available power is crucial. The KD1084AD2T25R's low dropout performance also contributes to its overall efficiency, reducing power loss and heat generation.

Safety and protection are paramount in any power management solution, and the KD1084AD2T25R excels in this area. It includes built-in thermal shutdown and current limit features, which safeguard the device and the system it powers from potential damage due to overheating or excessive current draw. These protective measures ensure long-term stability and reliability, which are essential for maintaining the integrity of electronic systems.

The KD1084AD2T25R comes in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance. This package allows for efficient heat dissipation and is suitable for space-constrained applications. The product is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

In summary, the KD1084AD2T25R from STMicroelectronics is a high-quality, efficient, and reliable voltage regulator that offers excellent performance for a variety of applications requiring stable power supply. Its advanced features and protective mechanisms make it a top choice for designers and engineers looking to enhance system longevity and performance.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess