EN
  • EN
  • DE

L4938ND

Part No L4938ND
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description DUAL MULTIFUNCTION VOLTAGE REGULATOR | IC REG LINEAR POS ADJ 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 5V, Tracking
Maximum Dropout Voltage 0.4V at 50mA, 0.6V at 500mA
Output Current 50mA, 500mA
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number L4938N
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1194246-L4938ND
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4938ND CAD Model

Description

The L4938ND from STMicroelectronics is a highly integrated dual multifunction voltage regulator designed to provide a reliable power management solution for automotive and industrial applications. This versatile component is engineered to meet the stringent requirements of the automotive industry, offering both robustness and precision in voltage regulation.

Key Features

  • Dual Voltage Output: The L4938ND provides two voltage outputs, with one fixed 5V output capable of delivering up to 500mA, and an adjustable output that can be set from 5V to 24V with external resistors, supplying up to 250mA.
  • Low Dropout Voltage: The regulator features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly useful in battery-operated systems.
  • Thermal Protection: The device includes thermal shutdown circuitry that protects the IC from overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Short Circuit Protection: With built-in short-circuit protection, the L4938ND prevents damage to the power supply and the load in the event of a fault condition.
  • Low Quiescent Current: The device is optimized for low quiescent current, making it suitable for applications where power efficiency is critical, such as in standby modes.

Applications

The L4938ND is ideal for a wide range of applications, including but not limited to:

  • Automotive systems such as body controllers and instrument clusters
  • Power supplies for microcontrollers and other sensitive electronics
  • Industrial control systems requiring stable voltage supply

Package and Quality

The L4938ND is available in a 20-pin PowerSO20 package, which is designed to offer a compact footprint while ensuring adequate heat dissipation. The product is qualified to AEC-Q100 standards, reflecting its suitability for automotive applications where reliability and performance under harsh conditions are paramount.

With its combination of dual outputs, protection features, and low power consumption, the L4938ND from STMicroelectronics represents a versatile and dependable choice for advanced voltage regulation needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess