EN
  • EN
  • DE

L4938ND013TR

Part No L4938ND013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 50MA/0.5A 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable (Fixed)
Number of Regulators 2
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V, Tracking
Dropout Voltage-Max 0.4V @ 50mA, 0.6V @ 500mA
Output Current 50mA, 500mA
Operating Supply Current 30mA
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed and Adjustable
Output Voltage 5V, 5 V to 20 V
Voltage - Dropout (Typical) 0.2V @ 50mA, 0.3V @ 500mA
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 002256-L4938ND013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4938ND013TR CAD Model

Description

The L4938ND013TR from STMicroelectronics is a versatile dual voltage regulator designed to deliver stable and reliable power supply in automotive and industrial applications. This integrated circuit is part of the L4938 series and is recognized for its robustness and efficiency, making it an ideal solution for electronic systems that require multiple regulated voltages.

Key Features

  • Voltage Outputs: The device provides two voltage outputs, one fixed at 5V and an adjustable output that can be set from 5.1V to 20V using external resistors. This flexibility allows the L4938ND013TR to cater to a variety of power requirements in complex electronic systems.
  • High Current Capability: With the ability to supply up to 0.75A for the 5V output and 0.5A for the adjustable output, this regulator can handle high current demands, ensuring stable operation of connected components.
  • Low Dropout Voltage: The low dropout voltage feature minimizes the difference between the input voltage and the output voltage, enhancing efficiency and reducing power loss.
  • Thermal Protection: The built-in thermal shutdown and short circuit protection safeguard the device and the overall system from damage due to overheating or excessive current draw.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the L4938ND013TR is well-suited for harsh environments and can maintain performance under extreme conditions.

Applications

The L4938ND013TR is commonly used in automotive applications such as body control modules, instrument clusters, and power management systems. Additionally, it is suitable for a range of industrial applications, including factory automation, control systems, and power supply modules.

Package and Quality

This dual voltage regulator comes in a PowerSSO-20 package, which is designed for surface mount technology, providing a compact footprint and ease of integration into circuit designs. STMicroelectronics ensures high standards of quality and reliability, making the L4938ND013TR a trusted choice for engineers and designers.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8606 $60.0726
50+ $2.3471 $117.3550
77+ $2.2737 $175.0749
105+ $2.2004 $231.0420
136+ $2.1270 $289.2720
182+ $1.9071 $347.0922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess