EN
  • EN
  • DE

L4947PD013TR

Part No L4947PD013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A 20POWERSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.75V @ 500mA
Output Current 500mA
Operating Supply Current 13mA to 180mA
PSRR 60dB (120Hz)
Control Features Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 500mA
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 087817-L4947PD013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L4947
Introduction Date June 13, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L4947PD013TR CAD Model

Description

STMicroelectronics L4947PD013TR Voltage Regulator

The L4947PD013TR from STMicroelectronics is a robust, high-performance voltage regulator designed specifically for automotive applications. This device is part of STMicroelectronics' extensive range of power management integrated circuits, which are engineered to meet the demanding requirements of modern automotive electronics.

Key Features

  • Output Voltage: The L4947PD013TR provides a stable 5V output, which is essential for consistent performance of automotive electronics.
  • Output Current: Capable of delivering up to 500 mA of output current, this voltage regulator can power a wide range of components, from sensors to microcontrollers.
  • Low Dropout: The low dropout voltage feature ensures efficient operation even when the input voltage is very close to the output voltage, thereby reducing power loss and improving overall system efficiency.
  • Thermal Protection: The device includes an over-temperature protection circuit that shuts down the regulator if the internal temperature exceeds safe operating limits, preventing damage to the component and the system.
  • Short-Circuit Protection: In the event of a short circuit, the L4947PD013TR protects itself and the system by limiting the output current.
  • Load Dump Protection: It is designed to withstand the surges typically encountered in automotive power systems, ensuring reliability in a harsh electrical environment.

Applications

The L4947PD013TR is ideal for use in various automotive applications, including:

  • Engine Control Units (ECUs)
  • Instrument Cluster Panels
  • Infotainment Systems
  • Body Control Modules

Package and Availability

The L4947PD013TR is available in a PowerSO-20 package, which is designed for surface mount technology (SMT) and is well-suited for space-constrained automotive applications. The part number ending 'TR' indicates that the product is provided in tape and reel packaging, which facilitates automated assembly processes.

With its robust design and comprehensive protection features, the L4947PD013TR from STMicroelectronics is a reliable and efficient solution for automotive voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess