EN
  • EN
  • DE

L4949EPTR-E

Part No L4949EPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 100mA
Output Current 100mA
Operating Supply Current 300μA to 5mA
Control Features Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 002263-L4949EPTR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4949EPTR-E CAD Model

Description

STMicroelectronics L4949EPTR-E Automotive Multifunction Voltage Regulator

The L4949EPTR-E from STMicroelectronics is a monolithic integrated circuit designed specifically for automotive applications. It functions as a multifunction voltage regulator, offering a robust solution for electronic systems in vehicles. This component is engineered to manage the power supply within automotive environments, which often require high reliability and the capability to withstand harsh conditions.

The device provides a regulated 5V output with the capability to deliver up to 100mA of load current, which is ideal for powering microcontrollers and other sensitive automotive electronics. The L4949EPTR-E is equipped with features such as reset and watchdog functions, making it an integral part of system control and monitoring. These features help ensure that the automotive system operates reliably, with safeguards in place to reset the system in the event of a malfunction or to monitor the system for any irregularities.

The voltage regulator is designed with a very low quiescent current, which is particularly important for reducing battery drain when the vehicle is not in operation. Additionally, the L4949EPTR-E has a wide operating voltage range, allowing it to function correctly even under the varying voltage conditions typical in automotive power systems. This includes the ability to handle load dump transients, which are common in the event of a sudden battery disconnection.

For protection, the L4949EPTR-E includes features like thermal shutdown and short circuit protection, which safeguard the regulator and the connected electronics from potential damage due to overheating or circuit faults. The device is also designed to be resistant to the electromagnetic interference (EMI) that is frequently encountered in automotive environments.

Available in a PowerSSO-12 package, the L4949EPTR-E is designed for surface mount technology (SMT), which allows for efficient assembly and space-saving on the PCB. Its package is designed to optimize thermal performance and reliability, which are crucial for automotive-grade components.

In summary, the L4949EPTR-E from STMicroelectronics is a versatile and reliable solution for voltage regulation in automotive applications, providing essential features for system stability and protection with the robustness required for the demanding automotive environment.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7122 $51.5318
45+ $2.2254 $100.1430
70+ $2.1559 $150.9130
96+ $2.0863 $200.2848
124+ $2.0168 $250.0832
166+ $1.8081 $300.1446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess