EN
  • EN
  • DE

L4952D013TR

Part No L4952D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VREG CAR RADIO APP SO-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Car Audio System
Voltage - Input 9.5 V to 28 V
Number of Outputs 3
Output Voltage 8.6V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 070578-L4952D013TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian L4952D013TR CAD Model

Description

The L4952D013TR from STMicroelectronics is a highly integrated power management integrated circuit (PMIC) designed to provide a comprehensive solution for automotive and industrial applications. This multifunctional device is engineered to offer reliability and efficiency, making it an ideal choice for power supply systems that require low dropout voltage, multiple voltage regulators, and supervisory functions.

Key Features

  • Voltage Regulation: The device includes a set of voltage regulators that deliver stable outputs, ensuring consistent performance even under variable load conditions. This feature is critical for sensitive electronic components that require precise voltage levels to operate correctly.
  • Low Dropout (LDO) Technology: L4952D013TR employs LDO technology to maintain regulation even when the supply voltage is very close to the output voltage, which enhances the efficiency of the system by minimizing power loss.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device and the system from damage due to overheating, thereby ensuring the longevity and reliability of the application.
  • Multiple Output Channels: The PMIC is designed with multiple output channels to power various subsystems, reducing the need for additional components and simplifying the power supply design.

Applications

The L4952D013TR is suitable for a wide range of applications, particularly in the automotive sector, where robust and dependable power management is crucial. It is also applicable in industrial settings where multiple voltage rails and high reliability are required.

Package and Availability

The device is available in a surface-mount package that is designed for automated assembly processes, ensuring ease of integration into a variety of circuit boards. The part number L4952D013TR indicates that the device is provided in tape and reel packaging, which facilitates efficient handling and placement during high-volume production runs.

Conclusion

STMicroelectronics' L4952D013TR is a versatile power management solution that combines multiple functions into a single package. Its robust design and comprehensive feature set make it an excellent choice for designers looking to improve power efficiency and reliability in automotive and industrial applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7210 $60.2350
85+ $1.4126 $120.0710
130+ $1.3675 $177.7750
175+ $1.3236 $231.6300
230+ $1.2797 $294.3310
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,983 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess