EN
  • EN
  • DE

L4973D3.3-TR

Part No L4973D3.3-TR
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP20
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 739187-L4973D3.3-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4973D3.3-TR CAD Model

Description

Product Overview: L4973D3.3-TR by STMicroelectronics

The L4973D3.3-TR is a versatile and robust 3.3V step-down monolithic power switching regulator designed and manufactured by the renowned electronics company, STMicroelectronics. This high-performance component is engineered to deliver a consistent 3.3V output voltage, which is essential for powering a wide range of electronic devices and embedded systems. With its impressive array of features, the L4973D3.3-TR is an excellent choice for applications requiring efficient voltage regulation and power management.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for logic level power supplies and other standard 3.3V applications.
  • Current Capability: It can deliver up to 3.5A of output current, making it suitable for high-power operations.
  • Efficiency: The L4973D3.3-TR boasts a high level of efficiency, which is critical for reducing heat dissipation and improving system reliability.
  • Voltage Regulation: This regulator maintains consistent voltage regulation with an adjustable output down to 1.235V, ensuring stable performance under varying load conditions.
  • Protection Features: It includes a variety of protection mechanisms such as thermal shutdown, current limit, and overvoltage protection, safeguarding the device and connected components from potential damage.
  • Operating Frequency: The switching frequency is adjustable from 100 kHz to 500 kHz, allowing optimization for efficiency or component size.
  • Package: The L4973D3.3-TR is available in a compact package, making it suitable for space-constrained applications.

Applications

The L4973D3.3-TR is a flexible power solution that fits a broad spectrum of applications including:

  • Consumer Electronics
  • Telecommunications
  • Computer Systems
  • Industrial Controls
  • Automotive Systems

With its reliable performance and built-in protection features, the L4973D3.3-TR from STMicroelectronics is a top choice for designers and engineers looking for a power regulator that can meet the stringent requirements of modern electronic devices. Whether you are developing a sophisticated industrial system or a compact consumer gadget, the L4973D3.3-TR provides the efficiency, reliability, and versatility needed to power your innovation.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess