EN
  • EN
  • DE

L4973V3.3

Part No L4973V3.3
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/3.3V 3.5A 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 55V
Nominal Output Voltage (Min/Fixed) 0.5V (3.3V)
Maximum Output Voltage 50V
Output Current 3.5A
Frequency - Switching 100kHz to 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 002284-L4973V3.3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4973V3.3 CAD Model

Description

The L4973V3.3 is a versatile 3.3V step-down switching regulator from STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This integrated power solution can provide up to 3.5A of continuous output current with excellent line and load regulation, making it an ideal choice for demanding applications.

Featuring a fixed 3.3V output voltage, the L4973V3.3 is optimized for circuits that require a stable and efficient power supply. The device operates over a wide input voltage range from 8V to 55V, allowing it to accommodate various power sources, including unregulated DC inputs. This makes the L4973V3.3 a flexible solution for automotive, industrial, and consumer electronics where input voltage conditions can be unpredictable and varied.

The regulator integrates several protection features to ensure the safety and longevity of both the device and the application. These include thermal shutdown, pulse-by-pulse current limiting, and an overvoltage crowbar that protects the load against transient voltage spikes. Additionally, the L4973V3.3 is equipped with a soft-start function that minimizes inrush current during startup, contributing to system stability.

The L4973V3.3 offers a high switching frequency up to 100 kHz, which allows the use of smaller external components, such as inductors and capacitors, resulting in a compact and space-saving design. Moreover, the device supports synchronization with an external clock, which is particularly useful in noise-sensitive applications where interference needs to be minimized.

Designed in a robust and compact Heptawatt package, the L4973V3.3 is not only easy to integrate into a variety of designs but also provides excellent thermal performance. With its comprehensive feature set and proven reliability, the L4973V3.3 from STMicroelectronics stands out as a high-performance solution for your power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess