EN
  • EN
  • DE
  • IT

L4986A

Part No L4986A
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description CCM PFC CONTROLLER WITH HIGH VOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 65kHz
Current - Startup 400 µA
Voltage - Supply 10V ~ 24.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Base Product Number L4986
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372637-L4986A
Ultra Librarian 3D Model Ultra Librarian L4986A CAD Model

Description

The L4986A from STMicroelectronics is a robust and versatile Power Factor Correction (PFC) controller, designed to operate in Transition Mode (TM). As an integral part of energy-efficient power supply units, the L4986A is engineered to provide a high power factor and low THD, making it an ideal solution for applications such as consumer electronics, industrial power systems, and lighting equipment.

Key Features

  • Transition Mode (TM) Control: The L4986A operates in Transition Mode, offering an optimal balance between efficiency and system cost, making it suitable for medium-power applications.
  • High Power Factor: It ensures a high power factor close to unity, which is essential for energy-saving regulations and to reduce the load on the electrical network.
  • Low Total Harmonic Distortion (THD): The controller provides low THD, which minimizes interference with other electronic equipment and complies with international power quality standards.
  • Integrated Protections: The L4986A includes various protection features such as overvoltage, undervoltage, leading-edge blanking, and a disable function, enhancing the safety and reliability of the applications it is used in.
  • Built-in Error Amplifier: The device comes with an internal error amplifier for feedback loop regulation, simplifying the design and reducing external component count.

Applications

  • Consumer Electronics
  • Industrial Power Systems
  • Lighting Equipment

With its advanced features and protections, the L4986A PFC controller from STMicroelectronics stands out as a top choice for designers looking to improve power efficiency and meet stringent energy standards. Its ability to operate across a wide range of input voltages and loads, coupled with STMicroelectronics' reputation for reliability, makes the L4986A a smart and dependable choice for your power management needs.

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR AVER 106KHZ 14TSSOP / PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
Lowest to $2.8632
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9694
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.9403
Power Integrations
IC PFC CTLR CCM 123KHZ INSOP-24B
Need more? Email Us
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0183
ON Semiconductor
MULTI-MODE POWER FACTOR CORRECTI
Lowest to $1.8624
Rohm Semiconductor
IC PFC CTRLR
Lowest to $1.3037
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $5.1884

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5809 $51.6180
48+ $2.1177 $101.6496
74+ $2.0515 $151.8110
101+ $1.9854 $200.5254
131+ $1.9192 $251.4152
175+ $1.7206 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess