EN
  • EN
  • DE

L4989D

Part No L4989D
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description LOW POWER VOLTAGE REGULATOR | IC REG LINEAR 5V 150MA 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 31V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.4V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 69μA
Maximum Supply Current 2mA
PSRR 55dB (100Hz)
Control Features Enable, Reset Output, Watchdog
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number L4989
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1194289-L4989D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4989D CAD Model

Description

The L4989D is a sophisticated and efficient voltage regulator component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced regulator is specifically engineered to provide a stable and reliable power supply in a variety of electronic applications, ensuring optimal performance and energy efficiency.

Key Features

  • Output Voltage Regulation: The L4989D offers precise output voltage regulation, which is critical for maintaining the stability of the power supply in electronic circuits.
  • Low Dropout Voltage: With its low dropout voltage design, the device is capable of operating efficiently even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and system requirements.
  • Thermal Protection: The L4989D includes built-in thermal protection features to prevent overheating, ensuring long-term reliability and safety.
  • Current Limiting: It also incorporates current limiting capabilities to protect the circuitry from damage due to excessive current.

Applications

The versatility of the L4989D makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication equipment
  • Portable devices
  • Power management solutions

Package and Availability

The L4989D is available in a compact package, which is convenient for space-constrained applications. It is designed to meet the rigorous standards of the automotive industry, making it an ideal choice for applications requiring high reliability and performance under harsh conditions.

STMicroelectronics provides comprehensive technical support and documentation for the L4989D, including datasheets, application notes, and design resources to assist engineers in integrating this regulator into their designs effectively.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1250 $66.7500
13+ $9.1291 $118.6783
20+ $8.8438 $176.8760
27+ $8.5586 $231.0822
35+ $8.2733 $289.5655
47+ $7.4174 $348.6178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess