EN
  • EN
  • DE

A6986FTR

Part No A6986FTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 1.5A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-HTSSOP
Family Name A6986
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16407-2, 497-16407-6, -497-16407-2, -497-16407-1, -497-16407-6, 497-16407-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859052-A6986FTR
Ultra Librarian 3D Model Ultra Librarian A6986FTR CAD Model

Description

The A6986FTR from STMicroelectronics is a highly efficient, synchronous step-down switching regulator that is designed to meet the rigorous power requirements of modern electronic devices. This compact and versatile component is part of STMicroelectronics' extensive range of power management solutions, known for their reliability and performance.

Key Features

  • Wide Input Voltage Range: The A6986FTR operates with an input voltage range from 4 V to 38 V, making it suitable for a variety of applications including industrial, automotive, and consumer electronics.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.85 V to VIN, providing flexibility to power a wide range of devices.
  • High Efficiency: With a maximum efficiency of up to 95%, this regulator ensures minimal power loss during operation, making it ideal for energy-sensitive applications.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for battery-powered applications where power conservation is critical.
  • Thermal Protection: The A6986FTR comes with thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.

Applications

The versatility of the A6986FTR allows it to be used in a wide array of applications. It is particularly well-suited for the following:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Devices
  • Portable Devices and IoT Applications
  • Power Supplies for FPGAs, DSPs, and Microcontrollers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The A6986FTR is manufactured with rigorous standards, ensuring high reliability and performance consistency. It is available in a VFQFPN 16 package with wettable flanks, which is ideal for use in automated soldering processes and offers excellent thermal performance.

For designers and engineers looking for a robust and efficient power solution, the A6986FTR from STMicroelectronics represents a premier choice that combines performance with long-term reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8503 $59.8563
50+ $2.3388 $116.9400
77+ $2.2656 $174.4512
106+ $2.1927 $232.4262
137+ $2.1196 $290.3852
183+ $1.9002 $347.7366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess