EN
  • EN
  • DE

L5981TR

Part No L5981TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Switching Regulator IC Output
Manufacturer STMicroelectronics
Package Reel - TR
Family Name L5981
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-6859-6, 497-6859-1, 497-6859-2, -497-6859-2, -497-6859-1, L5981TR-ND, 497-6859-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876561-L5981TR
Ultra Librarian 3D Model Ultra Librarian L5981TR CAD Model

Description

STMicroelectronics L5981TR Power Management IC

The L5981TR from STMicroelectronics is a versatile and efficient power management integrated circuit (PMIC) designed to deliver a high level of performance for a diverse range of applications. This step-down switching regulator is particularly suited for embedded systems that require a compact, high-efficiency power solution.

Key Features:

  • Adjustable Output Voltage: The L5981TR offers an adjustable output voltage range, which can be set from 0.6 V to the input voltage, providing design flexibility for various system requirements.
  • High Efficiency: With its advanced design, the L5981TR ensures high efficiency at different load conditions, making it an ideal choice for battery-powered devices where power conservation is critical.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and making it adaptable to multiple applications.
  • Low Dropout Operation: It is capable of low dropout operation, which enhances its performance in scenarios where the input voltage is close to the output voltage.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from damage due to overheating, ensuring reliable operation and longevity.
  • Overcurrent Protection: The L5981TR is equipped with overcurrent protection, safeguarding the device and the system from excessive current conditions.

Applications:

The PMIC is well-suited for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computer Peripherals
  • Networking Equipment
  • Industrial Systems

Package and Availability:

The L5981TR is available in a compact VFQFPN package, which is ideal for space-constrained applications. It is supplied in tape and reel packaging, facilitating efficient handling and manufacturing processes.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official STMicroelectronics datasheets and product resources.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess