The L6205PD from STMicroelectronics is a powerful dual full bridge driver designed to drive inductive loads such as relays, solenoids, DC and stepping motors. This integrated device is capable of delivering up to 2.8A of current (peak) to each channel while operating within a supply voltage range of 8V to 52V. The L6205PD is housed in a PowerSO-20 package, offering a compact footprint for space-sensitive applications.
Key Features
- Operating Voltage Range: The device operates on a supply voltage ranging from 8V to 52V, making it suitable for a wide variety of applications.
- High Output Current: It can provide up to 1.4A of continuous current per channel and 2.8A peak.
- Low RDS(on): The device features low RDS(on) values, which translates to reduced power dissipation and improved efficiency.
- Cross Conduction Protection: The L6205PD includes thermal shutdown and non-dissipative overcurrent protection, safeguarding the device and the load from potential damage.
- Parallel Operation: Channels can be paralleled for higher current capability.
Applications
The versatility of the L6205PD makes it an ideal choice for driving a variety of inductive loads in applications such as:
- Automated Service Machines
- Robotics and Factory Automation
- Textile and Sewing Machines
- Office Automation
- Medical and Healthcare Equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VS) |
8V to 52V |
| Output Current (IOUT) |
Up to 1.4A continuous, 2.8A peak per channel |
| RDS(on) |
Low |
| Protection |
Thermal Shutdown, Non-Dissipative Overcurrent Protection |
With its robust design and comprehensive protection features, the L6205PD is a reliable solution for driving high-current inductive loads with efficiency and precision.