EN
  • EN
  • DE

L6562D/CR6562

Part No L6562D/CR6562
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer STMicroelectronics
Win Source Part Number 292361-L6562D/CR6562
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6562D/CR6562 CAD Model

Description

STMicroelectronics L6562D/CR6562 - Power Factor Correction Controller

The L6562D/CR6562 is a highly integrated Power Factor Correction (PFC) controller produced by STMicroelectronics, designed to create an advanced system solution for power supplies and converters. This controller enables the design of robust and efficient PFC stages with minimal external components, making it ideal for a wide range of applications, including adapters, flat-panel displays, and power supplies for consumer electronics.

Key Features

  • Transition-Mode PFC Controller: The L6562D/CR6562 operates in transition mode, also known as boundary conduction mode (BCM), which ensures high efficiency and low electromagnetic interference (EMI) across a wide output power range.
  • Low Operating Quiescent Current: This feature contributes to energy savings, particularly important in standby modes and for meeting energy-saving regulations like Energy Star or the European Code of Conduct.
  • Highly Integrated: The device integrates functions such as the startup current source, error amplifier, and the oscillator, reducing the need for additional components.
  • Protection Features: It includes multiple protection features such as overvoltage, overcurrent, and a disable function, enhancing the safety and reliability of the end application.
  • Flexibility: The L6562D/CR6562 allows for the adjustment of the operating frequency, enabling designers to optimize their applications for performance or component size.

Applications

The versatility of the L6562D/CR6562 controller makes it suitable for a variety of applications, such as:

  • Power supplies for LCD TVs and monitors
  • High-efficiency AC-DC adapters for laptops and PCs
  • Power supplies for lighting systems
  • Energy-efficient power supplies for home appliances and consumer electronics

Technical Specifications

The L6562D/CR6562 comes in a compact SO-8 package and is characterized by its wide supply voltage range and low power consumption. Its precision reference voltage ensures accurate power factor correction, while its under-voltage lockout (UVLO) prevents the system from operating at dangerously low input voltages.

For detailed technical specifications, datasheets, and application notes, designers and engineers are encouraged to visit the official STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess