EN
  • EN
  • DE
  • IT

L6590D

Part No L6590D
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description FULLY INTEGRATED POWER SUPPLY FIPS | IC SWIT OVP OCP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 14.5V
Supply Voltage 6.5V ~ 18V
Duty Cycle 70%
Switching Frequency 65kHz
Power (W) 15W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Mounting Style SMD
Family Part Number L6590
Manufacturer Pack Quantity 1,225
MSL Level 1 (Unlimited)
Win Source Part Number 1194420-L6590D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6590D CAD Model

Description

STMicroelectronics L6590D Product Overview

The L6590D is a versatile and high-performance power management integrated circuit (IC) from STMicroelectronics, designed to cater to a broad range of applications requiring efficient power conversion and control. This innovative product is part of STMicroelectronics' extensive portfolio of power management solutions, offering reliability and efficiency for designers and engineers.

Key Features

  • High-Voltage Capability: The L6590D can handle high input voltages, making it suitable for systems that operate on a wide range of power supplies.
  • Integrated Power Switch: It includes an on-chip power switch, which simplifies the circuit design and reduces external component count.
  • Adjustable Output Voltage: Users can set the output voltage according to their specific requirements, providing flexibility in various applications.
  • Overcurrent Protection: The device features built-in overcurrent protection to safeguard the IC and the system from excessive current conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism ensures the device operates within safe temperature limits, enhancing its reliability.

Applications

The L6590D is ideal for a multitude of applications where efficient power management is critical. This includes but is not limited to:

  • Switched-mode power supplies (SMPS)
  • Power adapters and chargers
  • LED lighting systems
  • Consumer electronics
  • Telecommunication equipment

Benefits

By integrating the L6590D into your design, you benefit from a reduction in overall system cost and complexity, thanks to its integrated features and high level of integration. Its robust protection features ensure long-term reliability, while the adjustable parameters provide design flexibility. The L6590D is a testament to STMicroelectronics' commitment to delivering high-quality power management solutions that meet the evolving needs of modern electronic systems.

For detailed specifications, application notes, and further information, visit the STMicroelectronics official product page.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1682
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6609 $65.8962
44+ $3.0037 $132.1628
67+ $2.9107 $195.0169
92+ $2.8161 $259.0812
119+ $2.7231 $324.0489
159+ $2.4410 $388.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess