EN
  • EN
  • DE

L6713ATR-9

Part No L6713ATR-9
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 292387-L6713ATR-9
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6713ATR-9 CAD Model

Description

STMicroelectronics L6713ATR-9 Power Management IC

The L6713ATR-9 from STMicroelectronics is a highly sophisticated integrated circuit designed for advanced power management solutions. This versatile IC is specifically engineered to cater to the demanding power requirements of modern computer systems, particularly in the realm of desktop and server motherboards. Its primary function is to provide a stable and efficient power supply to the CPU, ensuring optimal performance and reliability.

Key Features

  • Multi-Phase Controller: The L6713ATR-9 is equipped with a multi-phase buck controller, allowing for precise voltage regulation and improved electrical efficiency. This feature is crucial for maintaining system stability under varying load conditions.
  • Programmable Parameters: With a host of programmable parameters, this IC offers flexibility in setting up the power solution to match specific system requirements. This includes adjustable output voltage, switching frequency, and overcurrent protection settings.
  • Advanced Thermal Management: The IC incorporates features for thermal management, including over-temperature protection. This ensures the IC operates within safe temperature ranges, prolonging the lifespan of both the IC and the system it powers.
  • High-Efficiency Operation: Designed for high-efficiency operation, the L6713ATR-9 minimizes power loss and heat generation, which is essential for maintaining the energy efficiency of the system.
  • Integrated Drivers: The inclusion of integrated gate drivers simplifies the circuit design by reducing the number of external components required, which can help in reducing the overall system cost and complexity.

Applications

The L6713ATR-9 is suitable for a wide range of applications where efficient power management is critical. It is commonly used in:

  • Desktop and workstation motherboards
  • Server and high-performance computing systems
  • Embedded systems requiring stable power delivery

Conclusion

With its robust feature set and flexible programmability, the STMicroelectronics L6713ATR-9 stands out as a leading solution for power management in high-performance computing environments. Its ability to ensure stable and efficient power delivery makes it an indispensable component for system designers looking to maximize the reliability and efficiency of their products.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5726 $59.4438
31+ $3.7526 $116.3306
48+ $3.6348 $174.4704
66+ $3.5181 $232.1946
85+ $3.4003 $289.0255
114+ $3.0492 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess