EN
  • EN
  • DE

L6759D

Part No L6759D
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Fully configurable through PMBus | IC REG CTRLR VR12 2OUT 48VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Applications Controller, Intel VR12
Parts Input Voltage (V) 10.8V ~ 13.2V
Number of Outputs 2
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (6x6)
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 1194460-L6759D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6759D CAD Model

Description

STMicroelectronics L6759D Advanced Dual-Phase PWM Controller

The L6759D from STMicroelectronics is a high-performance dual-phase PWM controller designed to address a wide range of power supply applications, particularly those demanding high efficiency and fast dynamic response. This advanced controller is well-suited for powering the latest generation of CPUs, GPUs, and other power-sensitive microprocessors in computing and gaming applications.

With its dual-phase operation, the L6759D provides excellent load current capability by distributing the power load across two sets of power components, which not only improves thermal management but also enhances system reliability and performance. The device features a proprietary multi-phase operation that ensures phase shedding under light load conditions, thereby optimizing efficiency across the entire load range.

One of the key features of the L6759D is its adaptive voltage positioning (AVP), which allows for a reduction in output capacitor requirements and helps maintain a stable output voltage during transient load changes. This is critical for maintaining the performance and stability of high-end microprocessors that are sensitive to power supply variations.

The L6759D also includes an integrated high-current gate driver that supports fast switching speeds, reducing power losses and improving overall efficiency. The controller operates over a wide input voltage range and provides a precise output voltage regulation with an internal 0.8% accurate reference voltage.

Advanced protection features are built into the L6759D, including over-voltage, under-voltage, over-current, and over-temperature protections, ensuring the safe operation of the power supply under various fault conditions. The device also offers programmable soft-start and pre-bias startup capabilities, which are essential for smooth system power-up sequences.

Available in a compact QFN-32 package, the L6759D integrates seamlessly into modern PCB designs, offering a space-saving solution for high-density power applications. Its robust design and comprehensive feature set make it an ideal choice for engineers looking to create efficient, reliable, and high-performance power supply systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6773 $58.9006
53+ $2.1968 $116.4304
82+ $2.1287 $174.5534
113+ $2.0594 $232.7122
146+ $1.9912 $290.7152
195+ $1.7856 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess