EN
  • EN
  • DE

L6759DTR

Part No L6759DTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR DUAL 48VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR12
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 48-VFQFPN (6x6)
Win Source Part Number 018325-L6759DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6759DTR CAD Model

Description

Introducing the L6759DTR High-Performance Step-Down Controller from STMicroelectronics

The L6759DTR is a highly sophisticated and efficient step-down controller designed by STMicroelectronics, a leader in semiconductor solutions. This advanced controller is specifically engineered to deliver precise voltage regulation and power management in a wide range of electronic applications. Its versatility and high performance make it an ideal choice for designers looking to optimize their power supply systems.

At the heart of the L6759DTR is an innovative voltage-mode control with feed-forward topology, which ensures fast response times to load transients and excellent line regulation. The device supports a wide input voltage range from 4.5V to 16V, making it suitable for systems that experience fluctuations in power supply. It is capable of driving N-channel MOSFETs, which allows for flexibility in selecting the appropriate external components for your power design.

The L6759DTR also features an adjustable switching frequency from 250kHz to 1MHz, giving designers the ability to tailor the performance of their power supply to the specific needs of their application. With the option to synchronize the switching frequency to an external clock, this controller can easily be integrated into complex systems with multiple power domains, reducing interference and noise.

Protection features are paramount in power management, and the L6759DTR does not disappoint. It includes overvoltage protection, thermal shutdown, and a soft-start function to prevent inrush current at startup. These safety features ensure reliable operation and extend the life of the end product.

For ease of use, the L6759DTR is available in a compact and thermally efficient VFQFPN package. This small footprint allows for high-density power solutions, saving valuable board space in space-constrained applications. Whether you're designing for consumer electronics, telecommunications, or industrial systems, the L6759DTR provides the performance and reliability you need in a power controller.

Choose the L6759DTR for your next project and experience the quality and innovation that STMicroelectronics brings to power management solutions.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6946 $61.0298
30+ $3.8519 $115.5570
47+ $3.7316 $175.3852
64+ $3.6112 $231.1168
83+ $3.4909 $289.7447
111+ $3.1297 $347.3967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess