EN
  • EN
  • DE
  • IT

L6926D1013TRQFN

Part No L6926D1013TRQFN
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982883-L6926D1013TRQFN
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L6926D1013TRQFN CAD Model

Description

The L6926D1013TRQFN is a high-performance, versatile power management integrated circuit (PMIC) designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This compact and efficient PMIC is ideal for a wide range of applications, such as portable devices, IoT, and embedded systems, where power efficiency and space constraints are critical considerations.

Key Features

  • High-Efficiency: The L6926D1013TRQFN boasts a high level of efficiency, which is essential for prolonging battery life in portable applications. This efficiency is achieved through advanced design techniques and process technology.
  • Compact Footprint: Housed in a small QFN package, this PMIC is designed for space-constrained applications. Its compact size does not compromise its performance or functionality.
  • Integrated Functions: This device integrates multiple power management functions into a single chip, reducing the need for additional external components and simplifying the overall design process.
  • Wide Input Voltage Range: The L6926D1013TRQFN operates over a broad input voltage range, making it suitable for various power sources and ensuring compatibility with different system architectures.
  • Thermal Protection: The PMIC includes built-in thermal protection features that safeguard the device and the system from overheating, thereby ensuring reliable operation under varying conditions.

Applications

The versatility of the L6926D1013TRQFN allows it to be used in a multitude of applications. It is particularly well-suited for portable electronics, such as smartphones, tablets, and wearables, where power efficiency and space are at a premium. Additionally, it can be employed in IoT devices, home automation, and other embedded systems that require reliable power management solutions.

Product Specifications

Parameter Value Package QFN Input Voltage Wide range Thermal Protection Yes Efficiency High

In summary, the L6926D1013TRQFN from STMicroelectronics is a powerful and efficient solution for power management requirements in modern electronic devices. Its integration of multiple functions, high efficiency, and compact size make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 64KB FLASH 108BGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Need more? Email Us
Linear Technology
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free, halogen-free
Lowest to $0.4736
National Semiconductor (TI)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Edo Dram, 256KX16, 50NS, Cmos, PDSO40
Lowest to $1.6320
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V +/-12V 75W / Enclosed AC DC Converters 3 Output 5V 12V -12V 85 ~ 265 VAC Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess