The L6932D from STMicroelectronics is a state-of-the-art low-dropout (LDO) voltage regulator designed for applications requiring high performance and reliability. With its ultra-low dropout voltage and fast transient response, the L6932D is ideal for powering advanced microprocessors, microcontrollers, and other digital circuits that demand a stable and efficient power supply.
Key Features
- Low Dropout Voltage: The L6932D offers an exceptionally low dropout voltage, enabling efficient operation even in applications with a very small difference between the input and output voltages.
- High Output Accuracy: This LDO regulator provides a high accuracy output voltage, ensuring that your sensitive electronic circuits receive a precise and stable voltage.
- Adjustable Output: The output voltage of the L6932D can be easily adjusted to meet the specific needs of your application using external resistors.
- Current Limiting and Thermal Protection: With built-in current limiting and thermal shutdown features, the L6932D ensures protection against overcurrent and overheating, enhancing the safety and longevity of your electronic systems.
- Low Quiescent Current: The device is optimized for low quiescent current, reducing power consumption when the load demand is low, making it suitable for battery-powered applications.
Applications
The L6932D is versatile and can be used in a wide range of applications, including:
- Battery-powered devices
- Notebook and laptop computers
- Portable media players
- Telecommunication equipment
- Industrial and automotive systems
Technical Specifications
The L6932D is available in a compact package and supports an input voltage range that makes it suitable for a variety of applications. Its technical specifications include:
- Input Voltage Range: 2.5V to 6V
- Output Voltage Range: Adjustable from 1.25V to 5.5V
- Maximum Output Current: 1.5A
- Low Dropout Voltage: Typically 0.2V at 1.5A
- Package: DFN6 (3x3mm)
With its robust design and flexible features, the L6932D from STMicroelectronics is an excellent choice for designers looking to improve power efficiency and performance in their next-generation electronic products.