EN
  • EN
  • DE

L6982CDR

Part No L6982CDR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 38 V, 1.5 A SYNCHRONOUS STEP-DOW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000253-L6982CDR
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Function Step-Down
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Ultra Librarian 3D Model Ultra Librarian L6982CDR CAD Model

Description

STMicroelectronics L6982CDR - High-Efficiency Step-Down Converter

The L6982CDR is a highly integrated, synchronous step-down switching regulator from STMicroelectronics, designed to deliver efficiency and robustness for a wide range of applications. With its compact QFN-16 (3x3 mm) package, it is an excellent solution for space-constrained applications requiring efficient power management.

This advanced power solution operates from a wide input voltage range of 4 V to 38 V, making it versatile for various systems, including industrial, consumer, and automotive applications. The L6982CDR supports an adjustable output voltage that can be set from as low as 0.85 V to a maximum determined by the input voltage, catering to the needs of low-power devices and systems.

One of the key features of the L6982CDR is its high efficiency, which is achieved through synchronous rectification and a low quiescent current. The peak efficiency reaches up to 94%, ensuring minimal power loss during conversion, which is critical for energy-sensitive designs. Furthermore, the device offers a 2 A continuous output current capability, providing sufficient power for a variety of loads.

The L6982CDR also includes a wealth of protection features to safeguard your application. These features include overcurrent protection, thermal shutdown, and a power good flag that signals when the output voltage is within the regulation limits. Additionally, the soft-start function minimizes inrush current during startup, contributing to the stability of the power supply.

For design flexibility, the L6982CDR offers both high-frequency switching, which reduces the size of external components, and a low switching frequency option for applications where noise sensitivity is paramount. The device is also compatible with ceramic capacitors, which further reduces the overall footprint and enhances reliability.

In summary, the STMicroelectronics L6982CDR is a compact, efficient, and reliable step-down converter that meets the demands of modern electronic systems. Its comprehensive feature set and flexibility make it an ideal choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess