EN
  • EN
  • DE

L9911V

Part No L9911V
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Car alternator multifunction smart voltage regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Applications Power Supply, Automotive Applications
Voltage - Input 7 V ~ 18 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 150°C
Mounting Style Through Hole
Package Multiwatt-8 (Straight Leads)
Manufacturer Package 8-Multiwatt
Win Source Part Number 1194714-L9911V
Manufacturer Homepage www.st.com
Family Name L9911
Introduction Date May 26, 2004
ECCN EAR99
Country of Origin Morocco
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9911V CAD Model

Description

The L9911V from STMicroelectronics is a cutting-edge automotive voltage regulator designed to meet the rigorous demands of modern vehicle electronics. This advanced component ensures reliable and efficient voltage regulation, which is crucial for maintaining the performance and longevity of automotive systems.

Key Features

  • High Precision: The L9911V offers precise voltage regulation, which is essential for sensitive automotive electronics that require stable and consistent power to operate effectively.
  • Robust Design: Engineered to withstand the harsh conditions of automotive environments, the L9911V is built to resist temperature fluctuations, vibrations, and electrical disturbances.
  • Low Dropout Voltage: Its low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-operated applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and connected components from potential damage due to overheating.
  • Wide Operating Voltage Range: The L9911V is capable of handling a broad range of input voltages, offering versatility in various automotive applications.

Applications

The L9911V is suitable for a variety of applications within the automotive industry, including but not limited to:

  • Engine Control Units (ECUs)
  • Automotive Infotainment Systems
  • Instrument Cluster Modules
  • Advanced Driver-Assistance Systems (ADAS)

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the L9911V is no exception. It is manufactured to meet the highest industry standards, ensuring optimal performance and a long service life in automotive applications.

Conclusion

With its robust feature set and dependable performance, the L9911V voltage regulator from STMicroelectronics is an excellent choice for automotive manufacturers seeking to enhance the reliability and efficiency of their vehicle's electronic systems. Its precision, durability, and versatility make it a valuable component in the advancement of automotive technology.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6637 $57.9822
15+ $7.9292 $118.9380
23+ $7.6814 $176.6722
32+ $7.4336 $237.8752
41+ $7.1859 $294.6219
54+ $6.4425 $347.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess