EN
  • EN
  • DE

L6984TR

Part No L6984TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36 V 400 mA synchronous step-down switching regulator | IC REG BUCK ADJ/3.3V 10VFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 0.9V (3.3V)
Maximum Output Voltage 28V
Output Current 400mA
Switching Frequency 250kHz ~ 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-VDFN Exposed Pad
Supplier Device Package 10-VFDFPN (4x4)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1194482-L6984TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6984TR CAD Model

Description

Introducing the L6984TR from STMicroelectronics

The L6984TR is a high-efficiency, monolithic synchronous step-down regulator that is part of STMicroelectronics' extensive portfolio of voltage regulators designed to cater to a wide range of applications. This device is tailor-made for systems requiring a compact, high-performance power solution that can deliver up to 2A of continuous output current.

At the heart of the L6984TR is an advanced peak-current-mode control architecture that provides fast transient response and eases loop stabilization, allowing for a wide range of output capacitors and inductors. The regulator operates at a switching frequency of 2MHz, which minimizes the size of external components and helps in reducing the solution footprint on the PCB.

The L6984TR is highly versatile, with an input voltage range of 4V to 38V, making it suitable for a variety of applications from industrial to automotive environments. Its output voltage is adjustable from as low as 0.85V up to a maximum determined by the input voltage, ensuring compatibility with modern low-voltage digital ICs.

Efficiency is a hallmark of the L6984TR, boasting a low R<sub>DS(on) of internal power MOSFETs and a pulse skipping mode that reduces the switching frequency under light-load conditions, thus increasing efficiency. This feature is particularly beneficial for battery-powered applications where extending operation time is crucial.

The device is also packed with protection features to ensure reliable operation under adverse conditions. These include overcurrent protection, thermal shutdown, and a power good signal that provides real-time feedback on the output voltage status. Furthermore, the L6984TR has a soft-start feature that minimizes inrush current during startup, which is essential for preventing damage to sensitive components.

Available in a compact VFQFPN 16 (3x3 mm) package, the L6984TR is ideal for space-constrained applications. Its excellent thermal performance, combined with a wide temperature range, ensures stable operation across various environments.

Whether it's for powering microcontrollers, FPGAs, or other sensitive digital loads, the L6984TR from STMicroelectronics provides designers with a reliable, efficient, and flexible solution that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6985 $50.9550
75+ $1.3936 $104.5200
115+ $1.3501 $155.2615
155+ $1.3065 $202.5075
200+ $1.2630 $252.6000
265+ $1.1323 $300.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,620 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess