EN
  • EN
  • DE

L7251 3.1

Part No L7251 3.1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73213-L7251 3.1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7251 3.1 CAD Model

Description

STMicroelectronics Product L7251 3.1 Overview

The L7251 3.1 from STMicroelectronics is a highly integrated circuit tailored for the sophisticated demands of DVD and DVD-ROM drive electronics. This chip is designed to streamline the manufacturing process and improve the performance of DVD-related applications by combining several key functions into a single package.

Key Features

  • Integrated Functions: The L7251 3.1 integrates a spindle motor controller, a sled motor controller, and various other control logic circuits necessary for DVD operation, reducing the need for multiple discrete components.
  • High Precision: With its precision voltage regulators and highly accurate circuits, the L7251 3.1 ensures stable operation and improves the reliability of the end product.
  • Power Management: The chip includes advanced power management features that optimize power consumption during operation, contributing to energy-efficient designs.
  • Flexibility: It offers programmable parameters and settings, allowing designers to tailor its performance to specific product requirements.
  • Compact Design: Its small footprint makes it ideal for use in space-constrained applications, enabling sleek and compact DVD player designs.

Applications

The L7251 3.1 is suitable for a wide range of applications within the consumer electronics industry, particularly in the design and production of DVD players, DVD-ROM drives, and other optical disk drive systems. Its integration capabilities make it a go-to choice for manufacturers looking to enhance performance while minimizing space and reducing costs.

Technical Specifications

The technical specifications of the L7251 3.1 include a broad operating voltage range, compatibility with various microprocessor interfaces, and support for multiple disc formats. It is manufactured using STMicroelectronics' advanced semiconductor processes, which ensures high reliability and performance consistency.

Conclusion

In summary, the L7251 3.1 by STMicroelectronics represents a synergy of integration, efficiency, and flexibility, making it an excellent choice for next-generation DVD and DVD-ROM drive solutions. Its comprehensive feature set and robust design ensure that it will continue to be a vital component in the consumer electronics landscape.

You May Also Be Interested in

Conexant Systems
Lowest to $5.0427
Leshan Radio
Switching diode
Lowest to $0.0092
Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess